DIGITAL ISO 3KV 1CH GT DVR DSO8 Product overview: 1EDB7275FXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-1EDB7275FXUMA1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1352995-1EDB7275FXUM
Category: Isolators - Isolators - Gate Drivers
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Mfr: Infineon Technologies
Series: EiceDriver™
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8
Base Product Number: 1EDB7275
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 1
Current - Output High, Low: 5.4A, 9.8A
Approval Agency: UL, VDE
Voltage - Isolation: 3000Vrms
Rise / Fall Time (Typ): 8.3ns, 5ns
Current - Peak Output: 5.4A, 9.8A
Common Mode Transient Immunity (Min): 300V/ns
Pulse Width Distortion (Max): 2ns
Voltage - Output Supply: 4.5V ~ 20V
DIGITAL ISO 3KV 1CH GT DVR DSO8
GATE DRIVER IC, 1-CH, 3V-15V, 9.8A, DSO ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-1EDB7275FXUMA1 | 1352995-1EDB7275FXUMA1 | 1EDB7275FXUMA1 | 57AJ0894 |
| Product Name | 3KV Gate Driver IC | Isolators - Isolators - Gate Drivers | Isolators - Isolators - Gate Drivers | Gate Driver Ic, 1-Ch, 3V-15V, 9.8A, Dso Rohs Compliant Infineon |
| Number of Outputs | 1; 1 | |||
| Supply Voltage | 3 to 15 volts | |||
| Rise Time | 8.3 ns | 8.3 ns | ||
| Fall Time | 5 ns | 5 ns |