DGT ISO 4.5KV 1CH GT DVR DSO20 Product overview: 1ED020I12FTAXUMA2 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4.5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-1ED020I12FTAXUMA
Manufacturer: Infineon Technologies
Win Source Part Number: 1001916-1ED020I12FTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting, Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: IGBT
Logic Voltage - VIL, VIH: 1.5V, 3.5V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 1200V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-20
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 30ns, 20ns
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
DGT ISO 4.5KV 1CH GT DVR DSO20
IGBT DRIVER, -40 TO 150DEG C; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:IGBT; No. of Pins:20Pins; IC Case / Package:SOIC; Input Type:Inverting, Non-Inverting; Source Current:-; Sink Current:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-1ED020I12FTAXUMA2 | 1001916-1ED020I12FTAXUMA2 | 1ED020I12FTAXUMA2 | 1ED020I12FTAXUMA2 | 18AC0785 |
| Product Name | 4.5KV Gate Driver IC | PMIC - PMIC - Gate Drivers - 1ED020I12FTAXUMA2 | Gate Drivers | Isolators - Isolators - Gate Drivers | Igbt Driver, -40 To 150Deg C; No. Of Channels Infineon |
| Number of Outputs | 1; 1 | ||||
| Supply Voltage | 4.5 to 20 volts | 4.5 to 5.5 volts | |||
| Rise Time | 30 ns | 30 ns | |||
| Fall Time | 350 ns | 20 ns | |||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |