INDUSTRUINO
CFS-201 -- PUSHBUTTON SWITCHES
Industruino
Pushbutton Switches
CFS-201
Description
Pushbutton Switches
Description
Pushbutton Switches
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
CFS-201 |
|
Product Name
|
Pushbutton Switches |
|
Switching Mechanism
|
Single Pole, Single Throw (SPST)
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Maintained Contact
Switching Mechanism
Single Pole, Double Throw (SPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Max Current Rating
0.0800 amps
Max DC Voltage Rating
24 volts
View Details
2 suppliers
Features
Illuminated Switch; Pilot Light
Base Material
Thermoplastic / Plastic
Operating Temp
-55 to 85 F (-48.33 to 29.44 C)
View Details
Actuator Specifications
Raised (Plunger Style) Pushbutton; Mushroom
Switch Function
Momentary Contact
Configuration
Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers