Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
COMPUTERS
INDUSTRIAL SHIELDS
37103000000 -- INDUSTRIAL PCS
Industrial Shields
Industrial PCs
37103000000
Description
"TOUCHBERRY 10.1"" PANEL PC (4GB R"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"TOUCHBERRY 10.1"" PANEL PC (4GB R"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Industrial PCs
2198-037103000000-ND
Industrial PCs
2198-037103000000-ND
"TOUCHBERRY 10.1"" PANEL PC (4GB R"
"TOUCHBERRY 10.1"" PANEL PC (4GB R"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Computers
Product Number
2198-037103000000-ND
Product Name
Industrial PCs
Unlock Full Specs
to access all available technical data
Similar Products
OnLogic Inc.
CL210G-11 Ultra Small Quad Core Fanless Industrial Edge Computer
CL210G-11
Specs
Operating System
Microsoft®
Processor
Intel 386 Family; Intel Pentium
Speed
1100 MHz
View Details
Advantech
Industrial PCs
ARK1123H1704-T
Specs
Computer Type
Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System
Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor
Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details
ABB Measurement & Analytics
Smart Device Manager
Specs
Computer Type
Tablet
Operating System
Microsoft®
Processor
Intel 386 Family
View Details
Beckhoff Automation LLC
CP6706-0001-0050 | 7-inch Economy Panel PC
View Details