Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
INDUSTRIAL SHIELDS
3001100100 -- HUMAN MACHINE INTERFACE (HMI)
Industrial Shields
Human Machine Interface (HMI)
3001100100
Description
Human Machine Interface (HMI) Touchscreen 10.1" Color
Quarktwin Technology Ltd.
Done
Description
Human Machine Interface (HMI) Touchscreen 10.1" Color
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Human Machine Interface (HMI)
003001100100
Human Machine Interface (HMI)
003001100100
Human Machine Interface (HMI) Touchscreen 10.1" Color
Human Machine Interface (HMI) Touchscreen 10.1" Color
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
IC Interfaces
Product Number
003001100100
Product Name
Human Machine Interface (HMI)
Device Type
Storage Interface
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Pressure Sensor Interface With Polynomial Compensation And Diagnostics
A17700LESBTR-AO
Specs
Features
RoHS
Package Type
QFNL; 24-Pin QFN
Pins
24 #
View Details
6
suppliers
Infineon Technologies AG
Controllers
ADM6996LHX-AC-T-1
Specs
Technology
Ethernet; Parallel
Device Type
Line / Bus Controller
Supply Voltage
Other; 2.8V ~ 3.465V
View Details
4
suppliers
WAGO
Interface module
289-174
Specs
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Qorvo
RF Front End (LNA + PA)
QPF4530TR13-5K
Specs
Device Type
Front End
Package Type
16-QFN Exposed Pad
Pins
16 #
View Details