Bijur Delimon International Barrel Pump F408

Description
Air-operated barrel pumps are used where medium to heavy duty service conditions exist and rapid build-up of lubricating system pressure is desired in either air-operated central stations or bulk transfer of lubricants. Air-operated barrel transfer pumps are normally used to transfer lubricants from original refinery drums to the reservoirs on central lubrication systems. Made with precision and corrosion resistant parts, high alloy materials and quality seals, barrel pumps are highly efficient with low noise and air consumption. Oil pumps available in 8, 10 and 16 GPM. Features Built-in air exhaust muffler is standard on all pumps. Grease pumps incorporate an inlet strainer. Bung adapter is included with all pumps. Part #9035, #9120 and #9400 include return tube (hose on #9035) to bottom of drum. Part #9035 includes a drum cover and follower plate. Part #9120 includes a drum cover.
Description
Air-operated barrel pumps are used where medium to heavy duty service conditions exist and rapid build-up of lubricating system pressure is desired in either air-operated central stations or bulk transfer of lubricants. Air-operated barrel transfer pumps are normally used to transfer lubricants from original refinery drums to the reservoirs on central lubrication systems. Made with precision and corrosion resistant parts, high alloy materials and quality seals, barrel pumps are highly efficient with low noise and air consumption. Oil pumps available in 8, 10 and 16 GPM. Features Built-in air exhaust muffler is standard on all pumps. Grease pumps incorporate an inlet strainer. Bung adapter is included with all pumps. Part #9035, #9120 and #9400 include return tube (hose on #9035) to bottom of drum. Part #9035 includes a drum cover and follower plate. Part #9120 includes a drum cover.

Suppliers

Company
Product
Description
Supplier Links
Barrel Pump - F408 - Bijur Delimon International
Morrisville, NC, USA
Barrel Pump
F408
Barrel Pump F408
Air-operated barrel pumps are used where medium to heavy duty service conditions exist and rapid build-up of lubricating system pressure is desired in either air-operated central stations or bulk transfer of lubricants. Air-operated barrel transfer pumps are normally used to transfer lubricants from original refinery drums to the reservoirs on central lubrication systems. Made with precision and corrosion resistant parts, high alloy materials and quality seals, barrel pumps are highly efficient with low noise and air consumption. Oil pumps available in 8, 10 and 16 GPM. Features Built-in air exhaust muffler is standard on all pumps. Grease pumps incorporate an inlet strainer. Bung adapter is included with all pumps. Part #9035, #9120 and #9400 include return tube (hose on #9035) to bottom of drum. Part #9035 includes a drum cover and follower plate. Part #9120 includes a drum cover.

Air-operated barrel pumps are used where medium to heavy duty service conditions exist and rapid build-up of lubricating system pressure is desired in either air-operated central stations or bulk transfer of lubricants. Air-operated barrel transfer pumps are normally used to transfer lubricants from original refinery drums to the reservoirs on central lubrication systems.

Made with precision and corrosion resistant parts, high alloy materials and quality seals, barrel pumps are highly efficient with low noise and air consumption. Oil pumps available in 8, 10 and 16 GPM.

Features

  • Built-in air exhaust muffler is standard on all pumps.
  • Grease pumps incorporate an inlet strainer.
  • Bung adapter is included with all pumps.
  • Part #9035, #9120 and #9400 include return tube (hose on #9035) to bottom of drum.
  • Part #9035 includes a drum cover and follower plate.
  • Part #9120 includes a drum cover.
Supplier's Site

Technical Specifications

  Bijur Delimon International
Product Category Liquid Handling Pumps
Product Number F408
Product Name Barrel Pump
Pump Type Drum Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
DC Motor Pumps - MI - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
Two Stage Gas Booster - AGT Models - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 1250.0 to 25000.0 psi (879 to 17577 m of Water)
Power Source Air or Pneumatic
View Details