Bijur Delimon International Barrel Pump DP556

Description
Air-operated barrel pumps are used where medium to heavy duty service conditions exist and rapid build-up of lubricating system pressure is desired in either air-operated central stations or bulk transfer of lubricants. Air-operated barrel transfer pumps are normally used to transfer lubricants from original refinery drums to the reservoirs on central lubrication systems. Made with precision and corrosion resistant parts, high alloy materials and quality seals, barrel pumps are highly efficient with low noise and air consumption. Oil pumps available in 8, 10 and 16 GPM. Features Built-in air exhaust muffler is standard on all pumps. Grease pumps incorporate an inlet strainer. Bung adapter is included with all pumps. Part #9035, #9120 and #9400 include return tube (hose on #9035) to bottom of drum. Part #9035 includes a drum cover and follower plate. Part #9120 includes a drum cover.
Description
Air-operated barrel pumps are used where medium to heavy duty service conditions exist and rapid build-up of lubricating system pressure is desired in either air-operated central stations or bulk transfer of lubricants. Air-operated barrel transfer pumps are normally used to transfer lubricants from original refinery drums to the reservoirs on central lubrication systems. Made with precision and corrosion resistant parts, high alloy materials and quality seals, barrel pumps are highly efficient with low noise and air consumption. Oil pumps available in 8, 10 and 16 GPM. Features Built-in air exhaust muffler is standard on all pumps. Grease pumps incorporate an inlet strainer. Bung adapter is included with all pumps. Part #9035, #9120 and #9400 include return tube (hose on #9035) to bottom of drum. Part #9035 includes a drum cover and follower plate. Part #9120 includes a drum cover.

Suppliers

Company
Product
Description
Supplier Links
Barrel Pump - DP556 - Bijur Delimon International
Morrisville, NC, USA
Barrel Pump
DP556
Barrel Pump DP556
Air-operated barrel pumps are used where medium to heavy duty service conditions exist and rapid build-up of lubricating system pressure is desired in either air-operated central stations or bulk transfer of lubricants. Air-operated barrel transfer pumps are normally used to transfer lubricants from original refinery drums to the reservoirs on central lubrication systems. Made with precision and corrosion resistant parts, high alloy materials and quality seals, barrel pumps are highly efficient with low noise and air consumption. Oil pumps available in 8, 10 and 16 GPM. Features Built-in air exhaust muffler is standard on all pumps. Grease pumps incorporate an inlet strainer. Bung adapter is included with all pumps. Part #9035, #9120 and #9400 include return tube (hose on #9035) to bottom of drum. Part #9035 includes a drum cover and follower plate. Part #9120 includes a drum cover.

Air-operated barrel pumps are used where medium to heavy duty service conditions exist and rapid build-up of lubricating system pressure is desired in either air-operated central stations or bulk transfer of lubricants. Air-operated barrel transfer pumps are normally used to transfer lubricants from original refinery drums to the reservoirs on central lubrication systems.

Made with precision and corrosion resistant parts, high alloy materials and quality seals, barrel pumps are highly efficient with low noise and air consumption. Oil pumps available in 8, 10 and 16 GPM.

Features

  • Built-in air exhaust muffler is standard on all pumps.
  • Grease pumps incorporate an inlet strainer.
  • Bung adapter is included with all pumps.
  • Part #9035, #9120 and #9400 include return tube (hose on #9035) to bottom of drum.
  • Part #9035 includes a drum cover and follower plate.
  • Part #9120 includes a drum cover.
Supplier's Site

Technical Specifications

  Bijur Delimon International
Product Category Liquid Handling Pumps
Product Number DP556
Product Name Barrel Pump
Pump Type Drum Pump; Self-Priming Pump
Discharge Pressure 140.0 psi (98.43 m of Water)
Discharge Size 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details
Water Pumps - 806555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Source 220 → 240 v
Pump Housing Material Stainless Steel; Stainless steel
Media Water Pump
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details