Bijur Delimon International Lubricator Pump B3784

Description
PLUG CLOSURE, 5/16-24, BRASS. FREE 2 YEAR RADWELL WARRANTY
Description
PLUG CLOSURE, 5/16-24, BRASS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Lubricator Pump - 26068041 - Radwell International
Willingboro, NJ, United States
Lubricator Pump
26068041
Lubricator Pump 26068041
PLUG CLOSURE, 5/16-24, BRASS. FREE 2 YEAR RADWELL WARRANTY

PLUG CLOSURE, 5/16-24, BRASS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 26068041
Product Name Lubricator Pump
Unlock Full Specs
to access all available technical data

Similar Products

EVO3 Syringe Pump - E303 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Hydrostatic Test Pump, Manual Style With Gauge - 938-27818-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 500.0 psi (352 m of Water)
Discharge Size 0.250 inch (6.35 mm)
View Details
02D3-X1.5 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source Electric Motor
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details