Bijur Delimon International Divider Valve Manifold 3000 Series

Description
Application The 3000 Series progressive divider valve manifold distributes and proportions incoming oil or grease to bearing points. A typical divider valve manifold consists of an inlet section, three to ten valves and an end section. One assembly can serve up to a maximum of 20 lubrication points. Individual divider valves have a discharge piston and built-in outlet check valves. Blocks are offered in six output sizes. The discharge capacity of a block is determined by varying the piston diameter in the valve block.
Description
Application The 3000 Series progressive divider valve manifold distributes and proportions incoming oil or grease to bearing points. A typical divider valve manifold consists of an inlet section, three to ten valves and an end section. One assembly can serve up to a maximum of 20 lubrication points. Individual divider valves have a discharge piston and built-in outlet check valves. Blocks are offered in six output sizes. The discharge capacity of a block is determined by varying the piston diameter in the valve block.

Suppliers

Company
Product
Description
Supplier Links
Divider Valve Manifold - 3000 Series - Bijur Delimon International
Morrisville, NC, USA
Divider Valve Manifold
3000 Series
Divider Valve Manifold 3000 Series
Application The 3000 Series progressive divider valve manifold distributes and proportions incoming oil or grease to bearing points. A typical divider valve manifold consists of an inlet section, three to ten valves and an end section. One assembly can serve up to a maximum of 20 lubrication points. Individual divider valves have a discharge piston and built-in outlet check valves. Blocks are offered in six output sizes. The discharge capacity of a block is determined by varying the piston diameter in the valve block.

Application

The 3000 Series progressive divider valve manifold distributes and proportions incoming oil or grease to bearing points.

A typical divider valve manifold consists of an inlet section, three to ten valves and an end section. One assembly can serve up to a maximum of 20 lubrication points.

Individual divider valves have a discharge piston and built-in outlet check valves. Blocks are offered in six output sizes. The discharge capacity of a block is determined by varying the piston diameter in the valve block.

Supplier's Site

Technical Specifications

  Bijur Delimon International
Product Category Manifolds and Manifold Systems
Product Number 3000 Series
Product Name Divider Valve Manifold
Application Oil/Fuel; Grease
Valve Actuation Other
Supply 1
Outlet 6 to 20
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Ionizing Can Rinser -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 3" x 31" x 5.2"
Type NPT
View Details
Manifold - MHA3-PR4-3-1/8 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 1/8"
View Details
Manifold Bases, Sub-Bases & End Bases - 2031341 - RS Components, Ltd.
Specs
Application Electrical connection box
Body Material Pa
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details