Industrial Indexing Systems, Inc. High Performance ESM Series Servomotor 190-13KW/30E

Description
The ESM series brushless servomotors are designed for industrial applications that require high performance and high accuracy at a very competitive price. The motors are made with the latest Neodymium Iron Boron high-energy magnets and low loss silicon steel. High accuracy encoder and connectors (some optional) provide OEM's with a very cost competitive automation solution.
Datasheet
Description
The ESM series brushless servomotors are designed for industrial applications that require high performance and high accuracy at a very competitive price. The motors are made with the latest Neodymium Iron Boron high-energy magnets and low loss silicon steel. High accuracy encoder and connectors (some optional) provide OEM's with a very cost competitive automation solution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance ESM Series Servomotor - 190-13KW/30E - Industrial Indexing Systems, Inc.
Victor, NY, United States
High Performance ESM Series Servomotor
190-13KW/30E
High Performance ESM Series Servomotor 190-13KW/30E
The ESM series brushless servomotors are designed for industrial applications that require high performance and high accuracy at a very competitive price. The motors are made with the latest Neodymium Iron Boron high-energy magnets and low loss silicon steel. High accuracy encoder and connectors (some optional) provide OEM's with a very cost competitive automation solution.

The ESM series brushless servomotors are designed for industrial applications that require high performance and high accuracy at a very competitive price. The motors are made with the latest Neodymium Iron Boron high-energy magnets and low loss silicon steel. High accuracy encoder and connectors (some optional) provide OEM's with a very cost competitive automation solution.

Supplier's Site Datasheet

Technical Specifications

  Industrial Indexing Systems, Inc.
Product Category AC Motors
Product Number 190-13KW/30E
Product Name High Performance ESM Series Servomotor
Output Power 17.42 HP
Continuous Torque 369.9 In-lbs (427 kg-cm)
Rotor Inertia 11.99 oz-in-sec² (84.7 kg-cm²)
Units Metric
Shaft Size 1.260 inch (32.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Motor - YHD-9525 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 1.56 amps
Shaft Speed 15000 to 40000 rpm
View Details
Specs
Shaft Speed 4500 rpm
View Details
AC Motor - C Frame Model PM48 - PM4812-2 - Pelonis Technologies, Inc.
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 0.0131 HP
Continuous Current 0.0760 amps
View Details
BlueMAX AC Motor - MTRY532 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Phase Three-phase
Output Power 300 HP
Continuous Current 327 amps
View Details