Indium Corporation Ball Attach Flux WS3600

Description
The ball-attach process for BGA and PGA packages uses a flux that is usually applied via pin-transfer from a dipping tray. Solder spheres (solder balls) are then placed into the deposits and the whole assembly is reflowed. BGA fluxes are usually water soluble, while PGA fluxes are often very reactive no-clean materials.
Description
The ball-attach process for BGA and PGA packages uses a flux that is usually applied via pin-transfer from a dipping tray. Solder spheres (solder balls) are then placed into the deposits and the whole assembly is reflowed. BGA fluxes are usually water soluble, while PGA fluxes are often very reactive no-clean materials.
Datasheet
Datasheet Summary
Powered by GS/AI

Ball Attach Flux WS-3600 is a thixotropic flux specifically designed for pin transfer applications in ball-attach processes for BGA manufacturing. It features a rheology suitable for all sphere sizes, ensuring uniform pin transfer over extended periods. The flux is effective for both Pb-free and SnPb applications and has a powerful activator system that promotes wetting on demanding substrate metallizations. Its distinctive red color aids in automated level-sensing and visual inspection.

The product exhibits a typical viscosity of 16 kcps and passes SIR testing with results greater than 10^8 ohms after cleaning. It has a typical acid value of 78 mg KOH/g and a tack strength of 275 g. WS-3600 can be cleaned with DI water or water with added cleaner, and it is available in various packaging options, including syringes and jars. For optimal shelf life, it should be stored tip down at temperatures between -20 to +5°C. Recommended reflow profiles suggest a peak temperature of less than 350°C, with adjustments made based on specific process needs.

Datasheet Summary
Powered by GS/AI

Ball Attach Flux WS-3600 is a thixotropic flux specifically designed for pin transfer applications in ball-attach processes for BGA manufacturing. It features a rheology suitable for all sphere sizes, ensuring uniform pin transfer over extended periods. The flux is effective for both Pb-free and SnPb applications and has a powerful activator system that promotes wetting on demanding substrate metallizations. Its distinctive red color aids in automated level-sensing and visual inspection.

The product exhibits a typical viscosity of 16 kcps and passes SIR testing with results greater than 10^8 ohms after cleaning. It has a typical acid value of 78 mg KOH/g and a tack strength of 275 g. WS-3600 can be cleaned with DI water or water with added cleaner, and it is available in various packaging options, including syringes and jars. For optimal shelf life, it should be stored tip down at temperatures between -20 to +5°C. Recommended reflow profiles suggest a peak temperature of less than 350°C, with adjustments made based on specific process needs.

Suppliers

Company
Product
Description
Supplier Links
Ball Attach Flux - WS3600 - Indium Corporation
Clinton, NY, USA
Ball Attach Flux
WS3600
Ball Attach Flux WS3600
The ball-attach process for BGA and PGA packages uses a flux that is usually applied via pin-transfer from a dipping tray. Solder spheres (solder balls) are then placed into the deposits and the whole assembly is reflowed. BGA fluxes are usually water soluble, while PGA fluxes are often very reactive no-clean materials.

The ball-attach process for BGA and PGA packages uses a flux that is usually applied via pin-transfer from a dipping tray. Solder spheres (solder balls) are then placed into the deposits and the whole assembly is reflowed. BGA fluxes are usually water soluble, while PGA fluxes are often very reactive no-clean materials.

Supplier's Site Datasheet

Technical Specifications

  Indium Corporation
Product Category Filler Alloys and Consumables
Product Number WS3600
Product Name Ball Attach Flux
Joining Process / Product Form Braze or solder in the form of a paste.
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 547344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0276 inch (0.7000 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
Welding Consumable - Flux-Cored Wires - Gas-Shielded - UltraCore®  75C - Lincoln Electric Co. (The)
Specs
Applications / Materials Joined Mild Steel for Highly Restrained Joints, Hard to Weld Base Materials, Thick Steel Sections in Structural Fabrication, Heavy Equipment, Mining
Joining Process / Product Form Flux Cored Wire
Diameter / Thickness 0.0625 to 0.0938 inch (1.59 to 2.38 mm)
View Details
Specs
Joining Process / Product Form Braze or solder in the form of a paste. (optional feature); Powder (optional feature); Strip, sheet or foil (optional feature); Solid wire or rod (optional feature)
Melting Range 1553 to 1616 F (845 to 880 C)
View Details