Indium Corporation Solder Ribbon Tin-Lead Ribbon - 63Sn 37Pb

Description
Most widely used SnPb solder for electronics. Not recommended for soldering to gold thicker than 0.5 microns. Alloy: 63Sn 37Pb Size: 1.00" x .002" Quantity: 3 ft Spool Liquidus Melting Temperature: 183ºC Eutectic Solidus Melting Temperature: 183ºC Eutectic Pb-Free: No
Description
Most widely used SnPb solder for electronics. Not recommended for soldering to gold thicker than 0.5 microns. Alloy: 63Sn 37Pb Size: 1.00" x .002" Quantity: 3 ft Spool Liquidus Melting Temperature: 183ºC Eutectic Solidus Melting Temperature: 183ºC Eutectic Pb-Free: No

Suppliers

Company
Product
Description
Supplier Links
Most widely used SnPb solder for electronics. Not recommended for soldering to gold thicker than 0.5 microns. Alloy: 63Sn 37Pb Size: 1.00" x .002" Quantity: 3 ft Spool Liquidus Melting Temperature: 183ºC Eutectic Solidus Melting Temperature: 183ºC Eutectic Pb-Free: No

Most widely used SnPb solder for electronics. Not recommended for soldering to gold thicker than 0.5 microns.
Alloy: 63Sn 37Pb
Size: 1.00" x .002"
Quantity: 3 ft Spool
Liquidus Melting Temperature: 183ºC Eutectic
Solidus Melting Temperature: 183ºC Eutectic
Pb-Free: No

Supplier's Site

Technical Specifications

  Indium Corporation
Product Category Filler Alloys and Consumables
Product Number Tin-Lead Ribbon - 63Sn 37Pb
Product Name Solder Ribbon
Joining Process / Product Form Strip, sheet or foil
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 1796672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0472 inch (1.2 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
Liquid Solder Flux - ALPHA ® EF-2100 Liquid Soldering Flux - MacDermid Alpha Electronics Solutions
Specs
Solder Alloy Lead Free
Fluxes & Cleaners Soldering Flux / Rosin
View Details
Welding Consumable - Flux-Cored Wires - Self-Shielded - Innershield®  NR -203MP - Lincoln Electric Co. (The)
Specs
Applications / Materials Joined Mild Steel for General Plate Fabrication, Including Bridge Fabrication, Hull Plate and Stiffener Welding on Ships and Barges, Storage Tanks
Joining Process / Product Form Flux Cored Wire
Diameter / Thickness 0.0680 to 0.0781 inch (1.73 to 1.98 mm)
View Details
Specs
Joining Process / Product Form Braze or solder in the form of a paste. (optional feature); Powder (optional feature); Strip, sheet or foil (optional feature); Solid wire or rod (optional feature)
Melting Range 1778 to 1855 F (970 to 1013 C)
View Details