Indium Corporation Solder Wire Indium-Lead Wire - 60In 40Pb - 3 ft

Description
Indium-lead wire minimizes gold leaching characteristics and has good thermal fatigue properties. Alloy: 60In 40Pb Diameter: .030" Quantity: 3 ft Spool Liquidus Melting Temperature: 181ºC Solidus Melting Temperature: 173ºC Pb-Free: No
Description
Indium-lead wire minimizes gold leaching characteristics and has good thermal fatigue properties. Alloy: 60In 40Pb Diameter: .030" Quantity: 3 ft Spool Liquidus Melting Temperature: 181ºC Solidus Melting Temperature: 173ºC Pb-Free: No

Suppliers

Company
Product
Description
Supplier Links
Indium-lead wire minimizes gold leaching characteristics and has good thermal fatigue properties. Alloy: 60In 40Pb Diameter: .030" Quantity: 3 ft Spool Liquidus Melting Temperature: 181ºC Solidus Melting Temperature: 173ºC Pb-Free: No

Indium-lead wire minimizes gold leaching characteristics and has good thermal fatigue properties.
Alloy: 60In 40Pb
Diameter: .030"
Quantity: 3 ft Spool
Liquidus Melting Temperature: 181ºC
Solidus Melting Temperature: 173ºC
Pb-Free: No

Supplier's Site

Technical Specifications

  Indium Corporation
Product Category Filler Alloys and Consumables
Product Number Indium-Lead Wire - 60In 40Pb - 3 ft
Product Name Solder Wire
Joining Process / Product Form Solid wire or rod
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 4203130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0394 inch (1 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
View Details
Aerospace Alloy - AMS 5698 - Universal Wire Works Inc.
Universal Wire Works Inc.
Specs
Joining Process / Product Form Solid wire or rod
Diameter / Thickness 0.0200 to 0.1250 inch (0.5080 to 3.17 mm)
Nominal Composition .75CbTa-15.5Cr-72Ni-2.5Ti
View Details
Gas-Shielded Wires, Carbon Steel, All Position - S248812-K29 - Hobart Brothers, an ITW Company
Specs
Joining Process / Product Form Flux Cored Wire
Diameter / Thickness 0.0450 inch (1.14 mm)
Welding Filler Types Carbon Steel
View Details