The SNS6 is a battery-backed electric actuator designed for critical applications requiring fail-open, fail-closed, or continuous operation during power loss. It delivers 675 in-lb (76.3 Nm) torque with a 15-second cycle time for 90° rotation and operates at 100% duty cycle. Mounted via a universal mount satisfying ISO 5211 F07 & F10 with a 17mm star drive, it features a visual dome position indicator and snap-action SPDT limit switches rated 15A at 250Vac. The actuator is housed in a NEMA 4-certified enclosure with optional NEMA 4X, 7, and 9 ratings, constructed from sand-cast aluminum with a thermally bonded polyester powder coating. It includes a 12V 0.8Ah rechargeable sealed lead-acid battery with a minimum four-year standby life, a trickle charger, manual override via declutching hand wheel, and operates from -40°F to 150°F with optional heaters for lower temperatures. Weight is 22 lb (10 kg).
Enclosure options include: NEMA 4, 4X, 7 and 9. The heavy-duty sand-cast aluminum enclosure has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Anodizing and epoxy coatings are offered as well.
NEMA 7 and 9 enclosures are perfect when the application requires equipment rated for Class I Groups C & D and Class II Groups E, F & G div. I and II environment. Despite a hostile environment, the Safe and Secure built in this explosion-proof enclosure can get the job done and lower the overall risk factor of the installation.
Safe & Secure Series is available in 115Vac, 230Vac, 12Vdc, 24Vdc, and 24Vac operating voltages to guarantee electrical compatibility and reliability with any process control around the world. It is equipped with 300 series stainless steel output shaft and heavy duty spur gear drive which, as in all ICI electric actuators, can withstand stall conditions without suffering gear failure.
| Indelac Controls, Inc. | |
|---|---|
| Product Category | Wastewater Treatment Equipment |
| Product Number | SNS6 |
| Product Name | Internal Battery Back-Up Electric Actuator |