Comdel, Inc. VF6 Multi-Channel Synthesizer VF6

Description
Accommodates up to 6 Channels and a Wide Range of Frequencies Performance: Comdel's VF6 multi channel synthesizer modules provide phase adjustable output to avoid destructive arcing and cross-talk in multiple cathode plasma processing chambers. The VF6 can accommodate up to 6 channels and may be programmed to any frequency between 2 and 60 MHz. Frequency changes are simultaneous and phase continuous. The phase of each channel can be adjusted to an accuracy greater than 0.1 degree resolution. The VF6 allows adjustment for cable length dependencies. Applications: The VF series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems, and solar photovoltaic applications. Features: Programmable to any frequency between 2 and 60 MHz Ability to store multiple phase offsets for batch processing Simultaneous and phase continuous frequency changes Allows adjustment for cable length dependencies Ability to automate tuning process All channels can be individually programmed for different frequencies
Datasheet
Description
Accommodates up to 6 Channels and a Wide Range of Frequencies Performance: Comdel's VF6 multi channel synthesizer modules provide phase adjustable output to avoid destructive arcing and cross-talk in multiple cathode plasma processing chambers. The VF6 can accommodate up to 6 channels and may be programmed to any frequency between 2 and 60 MHz. Frequency changes are simultaneous and phase continuous. The phase of each channel can be adjusted to an accuracy greater than 0.1 degree resolution. The VF6 allows adjustment for cable length dependencies. Applications: The VF series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems, and solar photovoltaic applications. Features: Programmable to any frequency between 2 and 60 MHz Ability to store multiple phase offsets for batch processing Simultaneous and phase continuous frequency changes Allows adjustment for cable length dependencies Ability to automate tuning process All channels can be individually programmed for different frequencies
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VF6 Multi-Channel Synthesizer - VF6 - Comdel, Inc.
Gloucester, MA, USA
VF6 Multi-Channel Synthesizer
VF6
VF6 Multi-Channel Synthesizer VF6
Accommodates up to 6 Channels and a Wide Range of Frequencies Performance: Comdel's VF6 multi channel synthesizer modules provide phase adjustable output to avoid destructive arcing and cross-talk in multiple cathode plasma processing chambers. The VF6 can accommodate up to 6 channels and may be programmed to any frequency between 2 and 60 MHz. Frequency changes are simultaneous and phase continuous. The phase of each channel can be adjusted to an accuracy greater than 0.1 degree resolution. The VF6 allows adjustment for cable length dependencies. Applications: The VF series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems, and solar photovoltaic applications. Features: Programmable to any frequency between 2 and 60 MHz Ability to store multiple phase offsets for batch processing Simultaneous and phase continuous frequency changes Allows adjustment for cable length dependencies Ability to automate tuning process All channels can be individually programmed for different frequencies

Accommodates up to 6 Channels and a Wide Range of Frequencies

Performance:
Comdel's VF6 multi channel synthesizer modules provide phase adjustable output to avoid destructive arcing and cross-talk in multiple cathode plasma processing chambers. The VF6 can accommodate up to 6 channels and may be programmed to any frequency between 2 and 60 MHz. Frequency changes are simultaneous and phase continuous. The phase of each channel can be adjusted to an accuracy greater than 0.1 degree resolution. The VF6 allows adjustment for cable length dependencies.

Applications:
The VF series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems, and solar photovoltaic applications.

Features:

  • Programmable to any frequency between 2 and 60 MHz
  • Ability to store multiple phase offsets for batch processing
  • Simultaneous and phase continuous frequency changes
  • Allows adjustment for cable length dependencies
  • Ability to automate tuning process
  • All channels can be individually programmed for different frequencies
Supplier's Site Datasheet

Technical Specifications

  Comdel, Inc.
Product Category Frequency Synthesizers
Product Number VF6
Product Name VF6 Multi-Channel Synthesizer
Synthesizer Type Direct Synthesis
Unlock Full Specs
to access all available technical data

Similar Products

30 - 2500 MHz Fractional-N Synthesizer with 2 Integrated RF Mixers - RF2054 - Qorvo
Specs
Synthesizer Type Direct Synthesis
Form Factor QFN
Frequency 30 to 2500 MHz
View Details
 - LMX2325TMX - Rochester Electronics
Rochester Electronics
Specs
Synthesizer Type Direct Synthesis
View Details
SMD Frequency Synthesizers with Ultra-Low Phase Noise -  - Corech Microwave
Specs
Synthesizer Type Direct Synthesis
Form Factor SMD
Frequency 100 to 25000 MHz
View Details
Frequency Synthesizers -  - kTB Solutions
Specs
Synthesizer Type Direct Synthesis
Frequency 2500 to 20000 MHz
Step Size 1.00E-4 kHz
View Details