Comdel, Inc. VF12 Multi-Channel Synthesizer VF12

Description
Accommodates up to 12 Channels and a Wide Range of Frequencies Performance: Comdel's VF12 multi channel synthesizer modules provide phase adjustable output to avoid destructive arcing and cross-talk in multiple cathode plasma processing chambers. The VF12 can accommodate up to 12 channels and may be programmed to any frequency between 2 and 60 MHz. Frequency changes are simultaneous and phase continuous. The phase of each channel can be adjusted to an accuracy greater than 0.1 degree resolution. The VF12 allows adjustment for cable length dependencies. Applications: The VF series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems, and solar photovoltaic applications. Features: Programmable to any frequency between 2 and 60 MHz Ability to store multiple phase offsets for batch processing Simultaneous and phase continuous frequency changes Allows adjustment for cable length dependencies Ability to automate tuning process All channels can be individually programmed for different frequencies
Datasheet
Description
Accommodates up to 12 Channels and a Wide Range of Frequencies Performance: Comdel's VF12 multi channel synthesizer modules provide phase adjustable output to avoid destructive arcing and cross-talk in multiple cathode plasma processing chambers. The VF12 can accommodate up to 12 channels and may be programmed to any frequency between 2 and 60 MHz. Frequency changes are simultaneous and phase continuous. The phase of each channel can be adjusted to an accuracy greater than 0.1 degree resolution. The VF12 allows adjustment for cable length dependencies. Applications: The VF series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems, and solar photovoltaic applications. Features: Programmable to any frequency between 2 and 60 MHz Ability to store multiple phase offsets for batch processing Simultaneous and phase continuous frequency changes Allows adjustment for cable length dependencies Ability to automate tuning process All channels can be individually programmed for different frequencies
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VF12 Multi-Channel Synthesizer - VF12 - Comdel, Inc.
Gloucester, MA, USA
VF12 Multi-Channel Synthesizer
VF12
VF12 Multi-Channel Synthesizer VF12
Accommodates up to 12 Channels and a Wide Range of Frequencies Performance: Comdel's VF12 multi channel synthesizer modules provide phase adjustable output to avoid destructive arcing and cross-talk in multiple cathode plasma processing chambers. The VF12 can accommodate up to 12 channels and may be programmed to any frequency between 2 and 60 MHz. Frequency changes are simultaneous and phase continuous. The phase of each channel can be adjusted to an accuracy greater than 0.1 degree resolution. The VF12 allows adjustment for cable length dependencies. Applications: The VF series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems, and solar photovoltaic applications. Features: Programmable to any frequency between 2 and 60 MHz Ability to store multiple phase offsets for batch processing Simultaneous and phase continuous frequency changes Allows adjustment for cable length dependencies Ability to automate tuning process All channels can be individually programmed for different frequencies

Accommodates up to 12 Channels and a Wide Range of Frequencies

Performance:
Comdel's VF12 multi channel synthesizer modules provide phase adjustable output to avoid destructive arcing and cross-talk in multiple cathode plasma processing chambers. The VF12 can accommodate up to 12 channels and may be programmed to any frequency between 2 and 60 MHz. Frequency changes are simultaneous and phase continuous. The phase of each channel can be adjusted to an accuracy greater than 0.1 degree resolution. The VF12 allows adjustment for cable length dependencies.

Applications:
The VF series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems, and solar photovoltaic applications.

Features:

  • Programmable to any frequency between 2 and 60 MHz
  • Ability to store multiple phase offsets for batch processing
  • Simultaneous and phase continuous frequency changes
  • Allows adjustment for cable length dependencies
  • Ability to automate tuning process
  • All channels can be individually programmed for different frequencies
Supplier's Site Datasheet

Technical Specifications

  Comdel, Inc.
Product Category Frequency Synthesizers
Product Number VF12
Product Name VF12 Multi-Channel Synthesizer
Synthesizer Type Direct Synthesis
Unlock Full Specs
to access all available technical data

Similar Products

 - LMX2325TMX - Rochester Electronics
Rochester Electronics
Specs
Synthesizer Type Direct Synthesis
View Details
SYNTHESIZER / SURF MT / RoHS - KSN-2346A+ - Mini-Circuits
Specs
Synthesizer Type Direct Synthesis
Standards RoHS
Frequency 2286 to 2346 MHz
View Details
85 - 4200 MHz Wideband Synthesizer / VCO with Integrated 6 GHz RF Mixer - RFFC5071A - Qorvo
Specs
Synthesizer Type Direct Synthesis
Form Factor QFN
Frequency 30 to 6000 MHz
View Details
9?kHz–22.6?GHz Low Phase Noise Frequency Synthesizers: –164?dBc/Hz - FS9K226E-001H - Corech Microwave
Specs
Synthesizer Type Direct Synthesis
Frequency 0.0090 to 22600 MHz
Output Power -2 dBm
View Details