Canoga Perkins Corporation Tunable Amplifier PR80A

Description
Model PR80A Tunable Amplifier is used to locate cable trouble and identify pairs. Compatible with most popular tone generators, the PR80A enables craftsmen to tune to the exact frequency of the tone sent, facilitating tone identification. When the PR80A is tuned to the precise frequency of the tone, it virtually eliminates undesirable power noise – such as 60Hz power harmonics. In either probing or coiling operations, the PR80A can be tuned to signals in a frequency range of from 300 to approximately 1000Hz. Coarse and fine tuning is performed by simple knob adjustments. Precise tuning is critical because it enables the receiver to filter out unwanted signals that have a closely related frequency. Most tone generators have a nominal frequency rating that actually produces a signal with a ± 10% variance. As a result, these amplifiers receive a relatively wide fixed band of signals. This means that the entire bandwidth, containing both signal and noise, is amplified. The PR80A solves this problem by permitting exact tuning to the desired signal. It provides the flexibility necessary to match the generator while filtering out undesired signals.
Description
Model PR80A Tunable Amplifier is used to locate cable trouble and identify pairs. Compatible with most popular tone generators, the PR80A enables craftsmen to tune to the exact frequency of the tone sent, facilitating tone identification. When the PR80A is tuned to the precise frequency of the tone, it virtually eliminates undesirable power noise – such as 60Hz power harmonics. In either probing or coiling operations, the PR80A can be tuned to signals in a frequency range of from 300 to approximately 1000Hz. Coarse and fine tuning is performed by simple knob adjustments. Precise tuning is critical because it enables the receiver to filter out unwanted signals that have a closely related frequency. Most tone generators have a nominal frequency rating that actually produces a signal with a ± 10% variance. As a result, these amplifiers receive a relatively wide fixed band of signals. This means that the entire bandwidth, containing both signal and noise, is amplified. The PR80A solves this problem by permitting exact tuning to the desired signal. It provides the flexibility necessary to match the generator while filtering out undesired signals.

Suppliers

Company
Product
Description
Supplier Links
Tunable Amplifier - PR80A - Data Connect Enterprise, Inc.
Olney, MD, USA
Tunable Amplifier
PR80A
Tunable Amplifier PR80A
Model PR80A Tunable Amplifier is used to locate cable trouble and identify pairs. Compatible with most popular tone generators, the PR80A enables craftsmen to tune to the exact frequency of the tone sent, facilitating tone identification. When the PR80A is tuned to the precise frequency of the tone, it virtually eliminates undesirable power noise – such as 60Hz power harmonics. In either probing or coiling operations, the PR80A can be tuned to signals in a frequency range of from 300 to approximately 1000Hz. Coarse and fine tuning is performed by simple knob adjustments. Precise tuning is critical because it enables the receiver to filter out unwanted signals that have a closely related frequency. Most tone generators have a nominal frequency rating that actually produces a signal with a ± 10% variance. As a result, these amplifiers receive a relatively wide fixed band of signals. This means that the entire bandwidth, containing both signal and noise, is amplified. The PR80A solves this problem by permitting exact tuning to the desired signal. It provides the flexibility necessary to match the generator while filtering out undesired signals.

Model PR80A Tunable Amplifier is used to locate cable trouble and identify pairs. Compatible with most popular tone generators, the PR80A enables craftsmen to tune to the exact frequency of the tone sent, facilitating tone identification. When the PR80A is tuned to the precise frequency of the tone, it virtually eliminates undesirable power noise – such as 60Hz power harmonics. In either probing or coiling operations, the PR80A can be tuned to signals in a frequency range of from 300 to approximately 1000Hz. Coarse and fine tuning is performed
by simple knob adjustments. Precise tuning is critical because it enables the receiver
to filter out unwanted signals that have a closely related frequency. Most tone generators have a nominal frequency rating that actually produces a signal with a ± 10% variance. As a result, these amplifiers receive a relatively wide fixed band of signals. This means that the entire bandwidth, containing both signal and noise, is amplified. The PR80A solves this problem by permitting exact tuning to the desired signal. It provides the flexibility necessary to match the generator while filtering out undesired signals.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Cable Testers
Product Number PR80A
Product Name Tunable Amplifier
Configuration Benchtop
Unlock Full Specs
to access all available technical data

Similar Products

Cable Fault Meter - PCE-CL 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Configuration Handheld
Test Features Fault Locator
View Details
10 Way Audio Cable Tester - 603466 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details
High Resistance Fault Locator - 5762N - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Configuration Benchtop
Test Features Resistors; Fault Locator
View Details