Inchange Semiconductor Company Limited Electronic Surplus - IRFP255 IRFP255

Description
Manufacturer: Inchange Semiconductor Company Limited Win Source Part Number: 1187774-IRFP255 Manufacturer Homepage: www.iscsemi.cn RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Inchange Semiconductor Company Limited Win Source Part Number: 1187774-IRFP255 Manufacturer Homepage: www.iscsemi.cn RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRFP255 - 1187774-IRFP255 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRFP255
1187774-IRFP255
Electronic Surplus - IRFP255 1187774-IRFP255
Manufacturer: Inchange Semiconductor Company Limited Win Source Part Number: 1187774-IRFP255 Manufacturer Homepage: www.iscsemi.cn RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Inchange Semiconductor Company Limited
Win Source Part Number: 1187774-IRFP255
Manufacturer Homepage: www.iscsemi.cn
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1187774-IRFP255
Product Name Electronic Surplus - IRFP255
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFZ44NS - 1020787-AUIRFZ44NS - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 3800 to 94000 milliwatts
View Details
6 suppliers
4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details