Inchange Semiconductor Company Limited Misc Products - IRFB3207Z IRFB3207Z

Description
Manufacturer: Inchange Semiconductor Company Limited Win Source Part Number: 826114-IRFB3207Z Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Inchange Semiconductor Company Limited Win Source Part Number: 826114-IRFB3207Z Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Misc Products - IRFB3207Z - 826114-IRFB3207Z - Win Source Electronics
Laguna Hills, CA, United States
Misc Products - IRFB3207Z
826114-IRFB3207Z
Misc Products - IRFB3207Z 826114-IRFB3207Z
Manufacturer: Inchange Semiconductor Company Limited Win Source Part Number: 826114-IRFB3207Z Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Inchange Semiconductor Company Limited
Win Source Part Number: 826114-IRFB3207Z
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 826114-IRFB3207Z
Product Name Misc Products - IRFB3207Z
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details