Continental Scientific Solid Door Refrigerator S2R

Description
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a and R-404A Refrigerants 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporators 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Automatic Electric Defrost on Freezer Systems Automatic Interior Lighting Refrigerator Section: Adjustable Temperature Control, Range +2°C to +8°C, Factory preset at +4°C Freezer Section: Adjustable Temperature Control, Range -22°C to -12°C, Factory preset at -20°C For Use In Cleanrooms
Description
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a and R-404A Refrigerants 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporators 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Automatic Electric Defrost on Freezer Systems Automatic Interior Lighting Refrigerator Section: Adjustable Temperature Control, Range +2°C to +8°C, Factory preset at +4°C Freezer Section: Adjustable Temperature Control, Range -22°C to -12°C, Factory preset at -20°C For Use In Cleanrooms

Suppliers

Company
Product
Description
Supplier Links
Solid Door Refrigerator - S2R - Continental Scientific
Bensalem, PA, USA
Solid Door Refrigerator
S2R
Solid Door Refrigerator S2R
Standard Features Modern State-of-the-Art Styling Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a and R-404A Refrigerants 3" Non-CFC Polyurethane Foam Insulation Chrome Plated Flow Line Handles Cam-Action Lift-Off Hinges Self-Closing Doors Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporators 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Automatic Electric Defrost on Freezer Systems Automatic Interior Lighting Refrigerator Section: Adjustable Temperature Control, Range +2°C to +8°C, Factory preset at +4°C Freezer Section: Adjustable Temperature Control, Range -22°C to -12°C, Factory preset at -20°C For Use In Cleanrooms

Standard Features

  • Modern State-of-the-Art Styling
  • Performance Rated Refrigeration System Utilizing Environmentally Safe R-134a and R-404A Refrigerants
  • 3" Non-CFC Polyurethane Foam Insulation
  • Chrome Plated Flow Line Handles
  • Cam-Action Lift-Off Hinges
  • Self-Closing Doors
  • Magnetic Snap-In Door Gasket
  • Cylinder Lock In Each Door
  • Automatic Electric Condensate Evaporators
  • 5" Casters
  • Heavy-Duty, Epoxy-Coated Steel Shelves
  • External Digital Thermometer
  • Automatic Electric Defrost on Freezer Systems
  • Automatic Interior Lighting
  • Refrigerator Section: Adjustable Temperature Control, Range +2°C to +8°C, Factory preset at +4°C
  • Freezer Section: Adjustable Temperature Control, Range -22°C to -12°C, Factory preset at -20°C
  • For Use In Cleanrooms
Supplier's Site

Technical Specifications

  Continental Scientific
Product Category Refrigerators and Freezers (industrial)
Product Number S2R
Product Name Solid Door Refrigerator
Configuration Refrigerator
Certifications UL, cUL
Insulation 3 " Non-CFC Polyurethane Foam
Features Interior Lights; Programmable; Shelves
Chamber Capacity 48 cubic feet (1359 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Cryo Chiller -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Configuration Freezer
Height 53.15 inch (1350 mm)
Length 55.12 inch (1400 mm)
View Details
Industrial Refrigerators and Freezers for Drums or Totes - Husky Cold Box - Benko Products, Inc.
Specs
Configuration Refrigerator
Unit Style Upright
Number of Doors 1 to 2 #
View Details
Cabinet Freezer - CRYOLINE CF - Linde North America, Inc.
Linde North America, Inc.
Specs
Configuration Freezer
View Details