inTEST Thermal Solutions ULT Biomedical Freezer TEC2

Description
TEC2 ULT BIO FREEZER Natural Refrigerants, Safest Storage, Smartest Freezer New upgraded TEC2 TECHNOLOGY with Natural Refrigerants, Hydro carbon Based to lower GMP, 100% redundancy with two complete and independent refrigeration systems. The second compressor acts as a backup, and energy usage is dramatically reduced. Standard ultra-low freezers rely on a cascade refrigeration system. If this system fails, the freezer and your samples have to be removed in couple of hours. LN2 or CO2 backups only sustain temperatures for approximately 7 hours, and require routine re-filling, maintenance & supervision. PERFECT for COVID-19 Vaccines, critical material storage in biorepositories, medical research facilities, BSL4 labs, hospitals, anywhere valuable samples need to be stored safely SAFEST TWINCORE™ BASED TECHNOLOGY employs 2 Core, 2 refrigeration system, 2 control commands for Compressors, enabling one to maintain temperature if the other is disabled, unparalleled safety! FAST Dual Cooling system enables the fastest pull down (4.5hr) & door opening recovery times (80min) after 2min door opening. TIGHTEST UNIFORMITY industry best +/-2.5C uniformity ensures your samples are being stored within the proper temperature range to maintain integrity GREATLY reduced frost development on the inner compartment doors due to interlocking gasket design and heated door seal MORE ULT Sample Storage on your Floor Space, 50-90% more samples in the same space UNIQUE revolutionary dual core refrigeration system NEW HANDLE Lockable Door Handle for easy access EASIEST to use, color 7’’ touchscreen panel allows full user control HANDIEST USB PORT makes transferring logged data to a PC simple and convenient. Important information such as freezer temperature, door opening times and alarm history is logged for monitoring in GLP applications. BEST INSULATION Combining vacuum insulation panels with high efficiency dual layered insulated inner doors ensures longest cold retention and pull-up times. Ensures optimum temperature uniformity, while reduced wall thickness maximizes storage capacity and reduces energy usage by 40%.
Description
TEC2 ULT BIO FREEZER Natural Refrigerants, Safest Storage, Smartest Freezer New upgraded TEC2 TECHNOLOGY with Natural Refrigerants, Hydro carbon Based to lower GMP, 100% redundancy with two complete and independent refrigeration systems. The second compressor acts as a backup, and energy usage is dramatically reduced. Standard ultra-low freezers rely on a cascade refrigeration system. If this system fails, the freezer and your samples have to be removed in couple of hours. LN2 or CO2 backups only sustain temperatures for approximately 7 hours, and require routine re-filling, maintenance & supervision. PERFECT for COVID-19 Vaccines, critical material storage in biorepositories, medical research facilities, BSL4 labs, hospitals, anywhere valuable samples need to be stored safely SAFEST TWINCORE™ BASED TECHNOLOGY employs 2 Core, 2 refrigeration system, 2 control commands for Compressors, enabling one to maintain temperature if the other is disabled, unparalleled safety! FAST Dual Cooling system enables the fastest pull down (4.5hr) & door opening recovery times (80min) after 2min door opening. TIGHTEST UNIFORMITY industry best +/-2.5C uniformity ensures your samples are being stored within the proper temperature range to maintain integrity GREATLY reduced frost development on the inner compartment doors due to interlocking gasket design and heated door seal MORE ULT Sample Storage on your Floor Space, 50-90% more samples in the same space UNIQUE revolutionary dual core refrigeration system NEW HANDLE Lockable Door Handle for easy access EASIEST to use, color 7’’ touchscreen panel allows full user control HANDIEST USB PORT makes transferring logged data to a PC simple and convenient. Important information such as freezer temperature, door opening times and alarm history is logged for monitoring in GLP applications. BEST INSULATION Combining vacuum insulation panels with high efficiency dual layered insulated inner doors ensures longest cold retention and pull-up times. Ensures optimum temperature uniformity, while reduced wall thickness maximizes storage capacity and reduces energy usage by 40%.

Suppliers

Company
Product
Description
Supplier Links
ULT Biomedical Freezer - TEC2 - inTEST Thermal Solutions
Mansfield, MA, United States
ULT Biomedical Freezer
TEC2
ULT Biomedical Freezer TEC2
TEC2 ULT BIO FREEZER Natural Refrigerants, Safest Storage, Smartest Freezer New upgraded TEC2 TECHNOLOGY with Natural Refrigerants, Hydro carbon Based to lower GMP, 100% redundancy with two complete and independent refrigeration systems. The second compressor acts as a backup, and energy usage is dramatically reduced. Standard ultra-low freezers rely on a cascade refrigeration system. If this system fails, the freezer and your samples have to be removed in couple of hours. LN2 or CO2 backups only sustain temperatures for approximately 7 hours, and require routine re-filling, maintenance & supervision. PERFECT for COVID-19 Vaccines, critical material storage in biorepositories, medical research facilities, BSL4 labs, hospitals, anywhere valuable samples need to be stored safely SAFEST TWINCORE™ BASED TECHNOLOGY employs 2 Core, 2 refrigeration system, 2 control commands for Compressors, enabling one to maintain temperature if the other is disabled, unparalleled safety! FAST Dual Cooling system enables the fastest pull down (4.5hr) & door opening recovery times (80min) after 2min door opening. TIGHTEST UNIFORMITY industry best +/-2.5C uniformity ensures your samples are being stored within the proper temperature range to maintain integrity GREATLY reduced frost development on the inner compartment doors due to interlocking gasket design and heated door seal MORE ULT Sample Storage on your Floor Space, 50-90% more samples in the same space UNIQUE revolutionary dual core refrigeration system NEW HANDLE Lockable Door Handle for easy access EASIEST to use, color 7’’ touchscreen panel allows full user control HANDIEST USB PORT makes transferring logged data to a PC simple and convenient. Important information such as freezer temperature, door opening times and alarm history is logged for monitoring in GLP applications. BEST INSULATION Combining vacuum insulation panels with high efficiency dual layered insulated inner doors ensures longest cold retention and pull-up times. Ensures optimum temperature uniformity, while reduced wall thickness maximizes storage capacity and reduces energy usage by 40%.

TEC2 ULT BIO FREEZER

Natural Refrigerants, Safest Storage, Smartest Freezer

New upgraded TEC2 TECHNOLOGY with Natural Refrigerants, Hydro carbon Based to lower GMP, 100% redundancy with two complete and independent refrigeration systems.

The second compressor acts as a backup, and energy usage is dramatically reduced.

Standard ultra-low freezers rely on a cascade refrigeration system. If this system fails, the freezer and your samples have to be removed in couple of hours. LN2 or CO2 backups only sustain temperatures for approximately 7 hours, and require routine re-filling, maintenance & supervision.

PERFECT for COVID-19 Vaccines, critical material storage in biorepositories, medical research facilities, BSL4 labs, hospitals, anywhere valuable samples need to be stored safely

SAFEST TWINCORE™ BASED TECHNOLOGY employs 2 Core, 2 refrigeration system, 2 control commands for Compressors, enabling one to maintain temperature if the other is disabled, unparalleled safety!

FAST Dual Cooling system enables the fastest pull down (4.5hr) & door opening recovery times (80min) after 2min door opening.

TIGHTEST UNIFORMITY industry best +/-2.5C uniformity ensures your samples are being stored within the proper temperature range to maintain integrity

GREATLY reduced frost development on the inner compartment doors due to interlocking gasket design and heated door seal

MORE ULT Sample Storage on your Floor Space, 50-90% more samples in the same space

UNIQUE revolutionary dual core refrigeration system

NEW HANDLE Lockable Door Handle for easy access

EASIEST to use, color 7’’ touchscreen panel allows full user control

HANDIEST USB PORT makes transferring logged data to a PC simple and convenient. Important information such as freezer temperature, door opening times and alarm history is logged for monitoring in GLP applications.

BEST INSULATION Combining vacuum insulation panels with high efficiency dual layered insulated inner doors ensures longest cold retention and pull-up times. Ensures optimum temperature uniformity, while reduced wall thickness maximizes storage capacity and reduces energy usage by 40%.

Supplier's Site

Technical Specifications

  inTEST Thermal Solutions
Product Category Laboratory Freezers
Product Number TEC2
Product Name ULT Biomedical Freezer
Unit Style Upright
Unlock Full Specs
to access all available technical data

Similar Products

ULUF 65 Benchtop/Undercounter Freezer - US-DAI 1418-1 - diaago
Specs
Unit Style Under the Counter
Temperature Range -86 C (-123 F)
View Details
Dual Cooling Biomedical Freezer - BIO Freezers - inTEST Thermal Solutions
Specs
Unit Style Upright
Chamber Capacity 17 to 26 cubic feet (481 to 736 liters)
Number of Doors 1 to 2 #
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Unit Style Upright
Height 21 inch (533 mm)
Length 16.75 inch (425 mm)
View Details
Pass-Thru Solid Door Freezer - S2F-SS-PT - Continental Scientific
Specs
Unit Style Upright
Certifications UL, cUL
Insulation 3 " Non-CFC Polyurethane Foam
View Details