IMS Gear Planetary Gears Inc. IMS.baseline PM 72 LN

Description
- Selected standard gear drives from the modular system - For small- and medium-sized series (see download - quantity structure) - Fast delivery - High variety with regards to the diameters, materials, ratios - Adaptation of motor and output side on request - Utilization of high volume series know-how for development and production
Datasheet
Description
- Selected standard gear drives from the modular system - For small- and medium-sized series (see download - quantity structure) - Fast delivery - High variety with regards to the diameters, materials, ratios - Adaptation of motor and output side on request - Utilization of high volume series know-how for development and production
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IMS.baseline - PM 72 LN - IMS Gear Planetary Gears Inc.
Virginia Beach, VA, USA
IMS.baseline
PM 72 LN
IMS.baseline PM 72 LN
- Selected standard gear drives from the modular system - For small- and medium-sized series (see download - quantity structure) - Fast delivery - High variety with regards to the diameters, materials, ratios - Adaptation of motor and output side on request - Utilization of high volume series know-how for development and production

- Selected standard gear drives from the modular system
- For small- and medium-sized series (see download - quantity structure)
- Fast delivery
- High variety with regards to the diameters, materials, ratios
- Adaptation of motor and output side on request
- Utilization of high volume series know-how for development and production

Datasheet

Technical Specifications

  IMS Gear Planetary Gears Inc.
Product Category Gearboxes and Gearheads
Product Number PM 72 LN
Product Name IMS.baseline
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Rated Output Torque 124 to 743 In-lbs (143 to 857 kg-cm)
Maximum Input Speed 3000 rpm
Backlash 36 to 42 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

34.59 TO 1, MGX T-Series, Inline MIniature, Zero Backlash, Double-Ended 1.0625
Specs
Gear Ratio 34.59 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
Backlash 30 arcmin
View Details
Splitter Gearboxes - AM 480 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.7200 to 1.15 (X : 1)
Rated Output Torque 14159 to 17699 In-lbs (16327 to 20408 kg-cm)
View Details
KHK CBX-191LC, L Type, Size 19, Style C, CBX Bevel Box - cbx-191lc - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Servobox Series Model FB50 2-Stage, 40 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB50-40N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 40 (X : 1)
View Details