IMS Gear Planetary Gears Inc. IMS.baseline PM 120

Description
- Selected standard gear drives from the modular system - For small- and medium-sized series (see download - quantity structure) - Fast delivery - High variety with regards to the diameters, materials, ratios - Adaptation of motor and output side on request - Utilization of high volume series know-how for development and production
Datasheet
Description
- Selected standard gear drives from the modular system - For small- and medium-sized series (see download - quantity structure) - Fast delivery - High variety with regards to the diameters, materials, ratios - Adaptation of motor and output side on request - Utilization of high volume series know-how for development and production
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IMS.baseline - PM 120 - IMS Gear Planetary Gears Inc.
Virginia Beach, VA, USA
IMS.baseline
PM 120
IMS.baseline PM 120
- Selected standard gear drives from the modular system - For small- and medium-sized series (see download - quantity structure) - Fast delivery - High variety with regards to the diameters, materials, ratios - Adaptation of motor and output side on request - Utilization of high volume series know-how for development and production

- Selected standard gear drives from the modular system
- For small- and medium-sized series (see download - quantity structure)
- Fast delivery
- High variety with regards to the diameters, materials, ratios
- Adaptation of motor and output side on request
- Utilization of high volume series know-how for development and production

Datasheet

Technical Specifications

  IMS Gear Planetary Gears Inc.
Product Category Gearboxes and Gearheads
Product Number PM 120
Product Name IMS.baseline
Gearing Planetary
Operating Temperature -22 to 284 F (-30 to 140 C)
Rated Output Torque 442 to 2655 In-lbs (510 to 3061 kg-cm)
Maximum Input Speed 3000 rpm
Backlash 60 to 120 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 08/3 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 650 (X : 1)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
Gearbox - EMGA-80-P-G5-SAS-70 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Gearheads - P16 Planet gear 1/864 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 864 (X : 1)
Rated Output Torque 4.17 In-lbs (4.8 kg-cm)
View Details