IMO Precision Controls Limited Timer, 10 Functions, 24-300Vac/dc, Spco; Product Range Imo Precision Controls TDM-10

Description
TIMER, 10 FUNCTIONS, 24-300VAC/DC, SPCO; Product Range:TD Series; Timer Functions:Multifunct ion; Time Min:0.05s; Time Max:240h; No. of Timing Ranges:10Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:230VAC; Current RatingRoHS Compliant: Yes
Description
TIMER, 10 FUNCTIONS, 24-300VAC/DC, SPCO; Product Range:TD Series; Timer Functions:Multifunct ion; Time Min:0.05s; Time Max:240h; No. of Timing Ranges:10Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:230VAC; Current RatingRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Timer, part number 95W3683, from the TD Series by Imo Precision Controls, operates within a voltage range of 24 to 300V AC/DC. It features ten different timing functions, including ON-Delay, OFF-Delay, and Star/Delta configurations, with a time range adjustable from 0.1 seconds to 10 days. The device is designed for DIN rail mounting and is housed in a self-extinguishing plastic casing, providing protection against overvoltage and reverse polarity. The timer includes a single changeover relay output rated for 10A at 250VAC and 3A at 30VDC, with a mechanical life expectancy of 10 million operations and an electrical life of 50,000 operations at rated load. It operates effectively in ambient temperatures ranging from -25 to +70 degrees Celsius and is certified for CE and UL compliance. This product is suitable for applications requiring precise timing control in various industrial settings.

Datasheet Summary
Powered by GS/AI

The Timer, part number 95W3683, from the TD Series by Imo Precision Controls, operates within a voltage range of 24 to 300V AC/DC. It features ten different timing functions, including ON-Delay, OFF-Delay, and Star/Delta configurations, with a time range adjustable from 0.1 seconds to 10 days. The device is designed for DIN rail mounting and is housed in a self-extinguishing plastic casing, providing protection against overvoltage and reverse polarity. The timer includes a single changeover relay output rated for 10A at 250VAC and 3A at 30VDC, with a mechanical life expectancy of 10 million operations and an electrical life of 50,000 operations at rated load. It operates effectively in ambient temperatures ranging from -25 to +70 degrees Celsius and is certified for CE and UL compliance. This product is suitable for applications requiring precise timing control in various industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Timer, 10 Functions, 24-300Vac/dc, Spco; Product Range Imo Precision Controls - 95W3683 - Newark, An Avnet Company
Chicago, IL, United States
Timer, 10 Functions, 24-300Vac/dc, Spco; Product Range Imo Precision Controls
95W3683
Timer, 10 Functions, 24-300Vac/dc, Spco; Product Range Imo Precision Controls 95W3683
TIMER, 10 FUNCTIONS, 24-300VAC/DC, SPCO; Product Range:TD Series; Timer Functions:Multifunct ion; Time Min:0.05s; Time Max:240h; No. of Timing Ranges:10Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:230VAC; Current RatingRoHS Compliant: Yes

TIMER, 10 FUNCTIONS, 24-300VAC/DC, SPCO; Product Range:TD Series; Timer Functions:Multifunction; Time Min:0.05s; Time Max:240h; No. of Timing Ranges:10Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:230VAC; Current RatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 95W3683
Product Name Timer, 10 Functions, 24-300Vac/dc, Spco; Product Range Imo Precision Controls
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 8493841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Panel Mount Timer, TH Series - TH-7PH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.91 - Electronic staircase timer 16A - 149182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details