IMO Precision Controls Limited Power Relay Dpdt-2Co 12Vdc, 8A, Pc Board; Contact Configuration Imo Precision Controls SRRHN-2CN-SL-12VDC

Description
POWER RELAY DPDT-2CO 12VDC, 8A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:SRRHN Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet
Description
POWER RELAY DPDT-2CO 12VDC, 8A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:SRRHN Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay Dpdt-2Co 12Vdc, 8A, Pc Board; Contact Configuration Imo Precision Controls - 75R0545 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay Dpdt-2Co 12Vdc, 8A, Pc Board; Contact Configuration Imo Precision Controls
75R0545
Power Relay Dpdt-2Co 12Vdc, 8A, Pc Board; Contact Configuration Imo Precision Controls 75R0545
POWER RELAY DPDT-2CO 12VDC, 8A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:SRRHN Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

POWER RELAY DPDT-2CO 12VDC, 8A, PC BOARD; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:SRRHN Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relay, Srrhn Series, Power, Non Latching, Dpdt, 12 Vdc, 8 A Rohs Compliant Imo Precision Controls - 92K9036 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Srrhn Series, Power, Non Latching, Dpdt, 12 Vdc, 8 A Rohs Compliant Imo Precision Controls
92K9036
General Purpose Relay, Srrhn Series, Power, Non Latching, Dpdt, 12 Vdc, 8 A Rohs Compliant Imo Precision Controls 92K9036
General Purpose Relay, SRRHN Series, Power, Non Latching, DPDT, 12 VDC, 8 A RoHS Compliant: Yes

General Purpose Relay, SRRHN Series, Power, Non Latching, DPDT, 12 VDC, 8 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 75R0545 92K9036
Product Name Power Relay Dpdt-2Co 12Vdc, 8A, Pc Board; Contact Configuration Imo Precision Controls General Purpose Relay, Srrhn Series, Power, Non Latching, Dpdt, 12 Vdc, 8 A Rohs Compliant Imo Precision Controls
Features Latching Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Relay, 3Pdt, 250Vac, 16A; Contact Configuration Finder - 08X7268 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 120 volts
View Details