The SRRHN series is a miniature high-power relay with a sealed and flux-tight construction, offering 12A switching capability for single-pole configurations and 16A for double-pole versions. It features a low height of 15.7mm, a 5kV dielectric strength between coil and contacts, and a 10mm creepage distance. The relay supports PCB mounting with 5mm pin spacing, operates from -40°C to +85°C, and has a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations. The coil operates at 5V DC with a resistance of 62Ω±10% and consumes 0.4W, with a maximum operate time of 15ms and release time of 8ms. It is RoHS compliant and meets UL and VDE safety standards. The part number SRRHN-1CN-SL-5VDC corresponds to a variant within this series, with SPDT contact form, sealed construction, and 5V DC coil voltage.
General Purpose Relay, SRRHN Series, Power, Non Latching, SPDT, 5 VDC, 12 A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 92K9035 |
| Product Name | General Purpose Relay, Srrhn Series, Power, Non Latching, Spdt, 5 Vdc, 12 A Rohs Compliant Imo Precision Controls |
| Features | Latching |