IMO Precision Controls Limited Power Relay Spdt-Co 12Vdc, 12A, Pc Board; Contact Configuration Imo Precision Controls SRRHN-1CN-SL-12VDC

Description
POWER RELAY SPDT-CO 12VDC, 12A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:12A; Product Range:SRRHN Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet
Description
POWER RELAY SPDT-CO 12VDC, 12A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:12A; Product Range:SRRHN Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay Spdt-Co 12Vdc, 12A, Pc Board; Contact Configuration Imo Precision Controls - 75R0542 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay Spdt-Co 12Vdc, 12A, Pc Board; Contact Configuration Imo Precision Controls
75R0542
Power Relay Spdt-Co 12Vdc, 12A, Pc Board; Contact Configuration Imo Precision Controls 75R0542
POWER RELAY SPDT-CO 12VDC, 12A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:12A; Product Range:SRRHN Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

POWER RELAY SPDT-CO 12VDC, 12A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:12A; Product Range:SRRHN Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site
General Purpose Relay, Srrhn Series, Power, Non Latching, Spdt, 12 Vdc, 12 A Rohs Compliant Imo Precision Controls - 92K9033 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Srrhn Series, Power, Non Latching, Spdt, 12 Vdc, 12 A Rohs Compliant Imo Precision Controls
92K9033
General Purpose Relay, Srrhn Series, Power, Non Latching, Spdt, 12 Vdc, 12 A Rohs Compliant Imo Precision Controls 92K9033
General Purpose Relay, SRRHN Series, Power, Non Latching, SPDT, 12 VDC, 12 A RoHS Compliant: Yes

General Purpose Relay, SRRHN Series, Power, Non Latching, SPDT, 12 VDC, 12 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 75R0542 92K9033
Product Name Power Relay Spdt-Co 12Vdc, 12A, Pc Board; Contact Configuration Imo Precision Controls General Purpose Relay, Srrhn Series, Power, Non Latching, Spdt, 12 Vdc, 12 A Rohs Compliant Imo Precision Controls
Features Latching Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Power Relays, Over 2 Amps - 39-G5PZ-1ADC12-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Relay, Dpdt, 250Vac, 8A; Contact Configuration Finder - 08X7111 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details