IMO Precision Controls Limited Automotive Relay, Spdt-Co, 24Vdc, 20A; Product Range Imo Precision Controls SRL-1CT-SL-24VDC

Description
AUTOMOTIVE RELAY, SPDT-CO, 24VDC, 20A; Product Range:SRL Series; Coil Voltage:24VDC; Coil Resistance:520ohm; Contact Current:20A; Contact Voltage DC Nom:75V; Contact Configuration:SPDT; Contact Material:Silver Tin Oxide RoHS Compliant: Yes
Description
AUTOMOTIVE RELAY, SPDT-CO, 24VDC, 20A; Product Range:SRL Series; Coil Voltage:24VDC; Coil Resistance:520ohm; Contact Current:20A; Contact Voltage DC Nom:75V; Contact Configuration:SPDT; Contact Material:Silver Tin Oxide RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Relay, Spdt-Co, 24Vdc, 20A; Product Range Imo Precision Controls - 74R1553 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Relay, Spdt-Co, 24Vdc, 20A; Product Range Imo Precision Controls
74R1553
Automotive Relay, Spdt-Co, 24Vdc, 20A; Product Range Imo Precision Controls 74R1553
AUTOMOTIVE RELAY, SPDT-CO, 24VDC, 20A; Product Range:SRL Series; Coil Voltage:24VDC; Coil Resistance:520ohm; Contact Current:20A; Contact Voltage DC Nom:75V; Contact Configuration:SPDT; Contact Material:Silver Tin Oxide RoHS Compliant: Yes

AUTOMOTIVE RELAY, SPDT-CO, 24VDC, 20A; Product Range:SRL Series; Coil Voltage:24VDC; Coil Resistance:520ohm; Contact Current:20A; Contact Voltage DC Nom:75V; Contact Configuration:SPDT; Contact Material:Silver Tin Oxide RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 74R1553
Product Name Automotive Relay, Spdt-Co, 24Vdc, 20A; Product Range Imo Precision Controls
Relay Type Automotive
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-549 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details