IMO Precision Controls Limited Power Relay Spst-No 12Vdc, 30A, Pc Board; Contact Configuration Imo Precision Controls SRGA-1A-SL-12VDC

Description
POWER RELAY SPST-NO 12VDC, 30A, PC BOARD; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:30A; Product Range:SRG Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: Yes
Datasheet
Description
POWER RELAY SPST-NO 12VDC, 30A, PC BOARD; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:30A; Product Range:SRG Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay Spst-No 12Vdc, 30A, Pc Board; Contact Configuration Imo Precision Controls - 74R1533 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay Spst-No 12Vdc, 30A, Pc Board; Contact Configuration Imo Precision Controls
74R1533
Power Relay Spst-No 12Vdc, 30A, Pc Board; Contact Configuration Imo Precision Controls 74R1533
POWER RELAY SPST-NO 12VDC, 30A, PC BOARD; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:30A; Product Range:SRG Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: Yes

POWER RELAY SPST-NO 12VDC, 30A, PC BOARD; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:30A; Product Range:SRG Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relay, Srg Series, Power, Non Latching, Spst-No, 12 Vdc, 30 A Rohs Compliant Imo Precision Controls - 92K9014 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Srg Series, Power, Non Latching, Spst-No, 12 Vdc, 30 A Rohs Compliant Imo Precision Controls
92K9014
General Purpose Relay, Srg Series, Power, Non Latching, Spst-No, 12 Vdc, 30 A Rohs Compliant Imo Precision Controls 92K9014
General Purpose Relay, SRG Series, Power, Non Latching, SPST-NO, 12 VDC, 30 A RoHS Compliant: Yes

General Purpose Relay, SRG Series, Power, Non Latching, SPST-NO, 12 VDC, 30 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 74R1533 92K9014
Product Name Power Relay Spst-No 12Vdc, 30A, Pc Board; Contact Configuration Imo Precision Controls General Purpose Relay, Srg Series, Power, Non Latching, Spst-No, 12 Vdc, 30 A Rohs Compliant Imo Precision Controls
Features Latching Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

60A High Voltage Direct Current Relay - CHEV-NA60 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Power Relays, Over 2 Amps - 39-G2RL-1A-E-HADC5-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 110 volts
View Details
2 suppliers
Power Relays - 2452289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details