The SRG series includes SPST-NO relays rated for up to 30A switching current at 250VAC/30VDC, with a 12VDC coil variant drawing 77mA and consuming approximately 930mW. The SRGA-1A variant features 4000Vrms isolation between coil and contacts, open-type construction, and operates within -55°C to +85°C ambient temperatures. It meets UL508 and UL873 spacing requirements and is certified by UL, CSA, and VDE. Terminal dimensions and PCB layout follow specified mechanical profiles, and contact material is AgSnInO with initial contact resistance of 50mΩ max. Mechanical life is 10×10⁶ operations, and electrical life at maximum load is 1×10⁵ operations. Weight is 27g.
RELAY, SPST-NO, 240VAC, 28VDC, 30A; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 74R1531 |
| Product Name | Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Imo Precision Controls |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |