IMO Precision Controls Limited Power Relay, Spdt, 5Vdc, 2A, Pc Board; Contact Configuration Imo Precision Controls SRF-1C-SL-5VDC

Description
POWER RELAY, SPDT, 5VDC, 2A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:1A; Product Range:SRF Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Coil Current:44.7mA RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPDT, 5VDC, 2A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:1A; Product Range:SRF Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Coil Current:44.7mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 5Vdc, 2A, Pc Board; Contact Configuration Imo Precision Controls - 74R1530 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 5Vdc, 2A, Pc Board; Contact Configuration Imo Precision Controls
74R1530
Power Relay, Spdt, 5Vdc, 2A, Pc Board; Contact Configuration Imo Precision Controls 74R1530
POWER RELAY, SPDT, 5VDC, 2A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:1A; Product Range:SRF Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Coil Current:44.7mA RoHS Compliant: Yes

POWER RELAY, SPDT, 5VDC, 2A, PC BOARD; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:1A; Product Range:SRF Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Coil Current:44.7mA RoHS Compliant: Yes

Supplier's Site
General Purpose Relay, Srf Series, Power, Non Latching, Spdt, 5 Vdc, 1 A Rohs Compliant Imo Precision Controls - 92K9011 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Srf Series, Power, Non Latching, Spdt, 5 Vdc, 1 A Rohs Compliant Imo Precision Controls
92K9011
General Purpose Relay, Srf Series, Power, Non Latching, Spdt, 5 Vdc, 1 A Rohs Compliant Imo Precision Controls 92K9011
General Purpose Relay, SRF Series, Power, Non Latching, SPDT, 5 VDC, 1 A RoHS Compliant: Yes

General Purpose Relay, SRF Series, Power, Non Latching, SPDT, 5 VDC, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 74R1530 92K9011
Product Name Power Relay, Spdt, 5Vdc, 2A, Pc Board; Contact Configuration Imo Precision Controls General Purpose Relay, Srf Series, Power, Non Latching, Spdt, 5 Vdc, 1 A Rohs Compliant Imo Precision Controls
Features Latching Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - 39-G2RL-1A-E-ASIDC12-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
250A High Voltage Direct Current Relay - CHEV-H250E - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Relay, Dpdt, 250Vac, 8A; Contact Configuration Finder - 08X7149 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details