The SRF series is a subminiature intermediate power relay with SPCO configuration, sealed and flux-tight construction, and PCB termination. It has a coil power of 200 mW, operates at 12 VDC with a coil resistance of 700 Ω, and can switch up to 5 A at 240 VAC or 30 VDC. Contact rating is 1 A at 125 VAC/30 VDC and 1 A at 240 VAC/30 VDC, with an initial contact resistance of 100 mΩ. Maximum switching power is 600 VA/30 W, mechanical life is 1×10⁷ operations, and electrical life is 1×10⁵ operations. Operate and release times are max 10 ms and 5 ms respectively. The relay meets UL and CUL safety approvals, is RoHS compliant, and operates from -25°C to 70°C. Dimensions are 15.7 mm max length, 10.16 mm width, and 7.0 mm height.
General Purpose Relay, SRF Series, Power, Non Latching, SPDT, 12 VDC, 1 A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 92K9009 |
| Product Name | General Purpose Relay, Srf Series, Power, Non Latching, Spdt, 12 Vdc, 1 A Rohs Compliant Imo Precision Controls |
| Features | Latching |