The SRDH-1A-SL-24VDC is a subminiature, sealed intermediate power relay with SPST-NO contact configuration, designed for PCB mounting. It has a 24VDC coil with a nominal pickup voltage of 18.0VDC and a coil resistance of 1280Ω ±10% at 20°C. The relay switches up to 5A at 250VAC or 3A at 30VDC, with a maximum switching power of 1250VAC/150W. It operates in ambient temperatures from -40°C to +70°C and meets IP67 sealing. The unit weighs approximately 6g and has a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations. Its dimensions are 18.4mm × 10.2mm × 12.7mm. It is RoHS compliant and certified for 5A 250VAC/30VDC at 70°C under UL and VDE standards for Form A contacts.
General Purpose Relay, SRD Series, Power, Non Latching, SPST-NO, 24 VDC, 3 A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 92K9008 |
| Product Name | General Purpose Relay, Srd Series, Power, Non Latching, Spst-No, 24 Vdc, 3 A Rohs Compliant Imo Precision Controls |
| Features | Latching |