IMO Precision Controls Limited Power Relay, Spdt-Co, 12Vdc, 5A Pc Board; Contact Configuration Imo Precision Controls SRBN-1C-SL-12VDC

Description
POWER RELAY, SPDT-CO, 12VDC, 5A PC BOARD; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:-; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
Description
POWER RELAY, SPDT-CO, 12VDC, 5A PC BOARD; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:-; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt-Co, 12Vdc, 5A Pc Board; Contact Configuration Imo Precision Controls - 74R1524 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt-Co, 12Vdc, 5A Pc Board; Contact Configuration Imo Precision Controls
74R1524
Power Relay, Spdt-Co, 12Vdc, 5A Pc Board; Contact Configuration Imo Precision Controls 74R1524
POWER RELAY, SPDT-CO, 12VDC, 5A PC BOARD; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:-; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

POWER RELAY, SPDT-CO, 12VDC, 5A PC BOARD; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:-; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 74R1524
Product Name Power Relay, Spdt-Co, 12Vdc, 5A Pc Board; Contact Configuration Imo Precision Controls
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Power Relays - 6867121P - RS Components, Ltd.
Aratas America LLC
Specs
Poles Double Pole (DP)
Throw Double Throw
DC Coil Voltage 5 volts
View Details
4 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Relay, Dpdt, 24Vac/dc, 15A, Din Rail; Contact Configuration Finder - 08X7077 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details