IMO Precision Controls Limited Programming Cable; Current Rating Imo Precision Controls SMT-PC03

Description
PROGRAMMING CABLE; Current Rating:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Cable Assembly Type:Programming; Jacket Colour:Grey RoHS Compliant: Yes
Description
PROGRAMMING CABLE; Current Rating:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Cable Assembly Type:Programming; Jacket Colour:Grey RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Programming Cable; Current Rating Imo Precision Controls - 24M7544 - Newark, An Avnet Company
Chicago, IL, United States
Programming Cable; Current Rating Imo Precision Controls
24M7544
Programming Cable; Current Rating Imo Precision Controls 24M7544
PROGRAMMING CABLE; Current Rating:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Cable Assembly Type:Programming; Jacket Colour:Grey RoHS Compliant: Yes

PROGRAMMING CABLE; Current Rating:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Cable Assembly Type:Programming; Jacket Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24M7544
Product Name Programming Cable; Current Rating Imo Precision Controls
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-3057/100-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details