IMO Precision Controls Limited Dc Isolator Sw, Rotary Actuator, 4 Pole; No. Of Poles Imo Precision Controls SI55-PEL64R-4T

Description
DC ISOLATOR SW, ROTARY ACTUATOR, 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:55A; IP / NEMA Rating:IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes
Datasheet
Description
DC ISOLATOR SW, ROTARY ACTUATOR, 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:55A; IP / NEMA Rating:IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Isolator Sw, Rotary Actuator, 4 Pole; No. Of Poles Imo Precision Controls - 01AC4589 - Newark, An Avnet Company
Chicago, IL, United States
Dc Isolator Sw, Rotary Actuator, 4 Pole; No. Of Poles Imo Precision Controls
01AC4589
Dc Isolator Sw, Rotary Actuator, 4 Pole; No. Of Poles Imo Precision Controls 01AC4589
DC ISOLATOR SW, ROTARY ACTUATOR, 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:55A; IP / NEMA Rating:IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes

DC ISOLATOR SW, ROTARY ACTUATOR, 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:55A; IP / NEMA Rating:IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC4589
Product Name Dc Isolator Sw, Rotary Actuator, 4 Pole; No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1178-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Multi-Channel Connectors - NC-8-FRB-01 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Push-in bulkhead connector - NPQM-H-Q12-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details