IMO Precision Controls Limited Dc Isolator Sw, Rotary Actuator, 6 Pole; No. Of Poles Imo Precision Controls SI32-PEL64R-6

Description
DC ISOLATOR SW, ROTARY ACTUATOR, 6 POLE; No. of Poles:6 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:58A; IP / NEMA Rating:IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount
Datasheet
Description
DC ISOLATOR SW, ROTARY ACTUATOR, 6 POLE; No. of Poles:6 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:58A; IP / NEMA Rating:IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Isolator Sw, Rotary Actuator, 6 Pole; No. Of Poles Imo Precision Controls - 62W0623 - Newark, An Avnet Company
Chicago, IL, United States
Dc Isolator Sw, Rotary Actuator, 6 Pole; No. Of Poles Imo Precision Controls
62W0623
Dc Isolator Sw, Rotary Actuator, 6 Pole; No. Of Poles Imo Precision Controls 62W0623
DC ISOLATOR SW, ROTARY ACTUATOR, 6 POLE; No. of Poles:6 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:58A; IP / NEMA Rating:IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount

DC ISOLATOR SW, ROTARY ACTUATOR, 6 POLE; No. of Poles:6 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:58A; IP / NEMA Rating:IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62W0623
Product Name Dc Isolator Sw, Rotary Actuator, 6 Pole; No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7909A3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details