IMO Precision Controls Limited No. Of Poles Imo Precision Controls SI25-PML64-2

Description
No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:25A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Panel Mount; Approvals / Standards:IEC, UL RoHS Compliant: Yes
Datasheet
Description
No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:25A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Panel Mount; Approvals / Standards:IEC, UL RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Poles Imo Precision Controls - 62W0585 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Poles Imo Precision Controls
62W0585
No. Of Poles Imo Precision Controls 62W0585
No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:25A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Panel Mount; Approvals / Standards:IEC, UL RoHS Compliant: Yes

No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:25A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Panel Mount; Approvals / Standards:IEC, UL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62W0585
Product Name No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S20N111ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110913 (568A) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details