IMO Precision Controls Limited Dc Isolator Sw, Rotary Actuator, 2 Pole; No. Of Poles Imo Precision Controls SI25-BMDC64R-2

Description
DC ISOLATOR SW, ROTARY ACTUATOR, 2 POLE; No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:25A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Approvals / Standards:IEC, UL RoHS Compliant: Yes
Datasheet
Description
DC ISOLATOR SW, ROTARY ACTUATOR, 2 POLE; No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:25A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Approvals / Standards:IEC, UL RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Isolator Sw, Rotary Actuator, 2 Pole; No. Of Poles Imo Precision Controls - 62W0567 - Newark, An Avnet Company
Chicago, IL, United States
Dc Isolator Sw, Rotary Actuator, 2 Pole; No. Of Poles Imo Precision Controls
62W0567
Dc Isolator Sw, Rotary Actuator, 2 Pole; No. Of Poles Imo Precision Controls 62W0567
DC ISOLATOR SW, ROTARY ACTUATOR, 2 POLE; No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:25A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Approvals / Standards:IEC, UL RoHS Compliant: Yes

DC ISOLATOR SW, ROTARY ACTUATOR, 2 POLE; No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:25A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Approvals / Standards:IEC, UL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62W0567
Product Name Dc Isolator Sw, Rotary Actuator, 2 Pole; No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers