IMO Precision Controls Limited Dc Isolator Sw, Lever Actuator, 6 Pole; No. Of Poles Imo Precision Controls SI16-DBL-6

Description
DC ISOLATOR SW, LEVER ACTUATOR, 6 POLE; No. of Poles:6 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:16A; IP / NEMA Rating:IP20, IP40; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front MountRoHS Compliant: Yes
Datasheet
Description
DC ISOLATOR SW, LEVER ACTUATOR, 6 POLE; No. of Poles:6 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:16A; IP / NEMA Rating:IP20, IP40; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Isolator Sw, Lever Actuator, 6 Pole; No. Of Poles Imo Precision Controls - 62W0542 - Newark, An Avnet Company
Chicago, IL, United States
Dc Isolator Sw, Lever Actuator, 6 Pole; No. Of Poles Imo Precision Controls
62W0542
Dc Isolator Sw, Lever Actuator, 6 Pole; No. Of Poles Imo Precision Controls 62W0542
DC ISOLATOR SW, LEVER ACTUATOR, 6 POLE; No. of Poles:6 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:16A; IP / NEMA Rating:IP20, IP40; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front MountRoHS Compliant: Yes

DC ISOLATOR SW, LEVER ACTUATOR, 6 POLE; No. of Poles:6 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:16A; IP / NEMA Rating:IP20, IP40; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Front MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62W0542
Product Name Dc Isolator Sw, Lever Actuator, 6 Pole; No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro (M12) receptacle - 888D-M4AC5-0M5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details