IMO Precision Controls Limited Dc Isolator Sw, Rotary Actuator, 2 Pole; No. Of Poles Imo Precision Controls SI16-BMDC64R-2

Description
DC ISOLATOR SW, ROTARY ACTUATOR, 2 POLE; No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:16A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Approvals / Standards:IEC, UL RoHS Compliant: Yes
Datasheet
Description
DC ISOLATOR SW, ROTARY ACTUATOR, 2 POLE; No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:16A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Approvals / Standards:IEC, UL RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Isolator Sw, Rotary Actuator, 2 Pole; No. Of Poles Imo Precision Controls - 62W0533 - Newark, An Avnet Company
Chicago, IL, United States
Dc Isolator Sw, Rotary Actuator, 2 Pole; No. Of Poles Imo Precision Controls
62W0533
Dc Isolator Sw, Rotary Actuator, 2 Pole; No. Of Poles Imo Precision Controls 62W0533
DC ISOLATOR SW, ROTARY ACTUATOR, 2 POLE; No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:16A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Approvals / Standards:IEC, UL RoHS Compliant: Yes

DC ISOLATOR SW, ROTARY ACTUATOR, 2 POLE; No. of Poles:2 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:16A; IP / NEMA Rating:IP20, IP66; Switch Disconnector Terminal Style:Screw; Approvals / Standards:IEC, UL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62W0533
Product Name Dc Isolator Sw, Rotary Actuator, 2 Pole; No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-103-779-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details