IMO Precision Controls Limited Switch Isolator, 3 Pole, 32A, 415V; No. Of Poles Imo Precision Controls PE69-3032

Description
SWITCH ISOLATOR, 3 POLE, 32A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:32A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Side Mount RoHS Compliant: Yes
Datasheet
Description
SWITCH ISOLATOR, 3 POLE, 32A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:32A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Side Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Isolator, 3 Pole, 32A, 415V; No. Of Poles Imo Precision Controls - 74R5521 - Newark, An Avnet Company
Chicago, IL, United States
Switch Isolator, 3 Pole, 32A, 415V; No. Of Poles Imo Precision Controls
74R5521
Switch Isolator, 3 Pole, 32A, 415V; No. Of Poles Imo Precision Controls 74R5521
SWITCH ISOLATOR, 3 POLE, 32A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:32A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Side Mount RoHS Compliant: Yes

SWITCH ISOLATOR, 3 POLE, 32A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:32A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Side Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74R5521
Product Name Switch Isolator, 3 Pole, 32A, 415V; No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
PCI Express - 10018783-10102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Coaxial Adapters - 7824D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details