IMO Precision Controls Limited Starter, Motor, 10 To 16A; Supply Voltage Min Imo Precision Controls MU25A16

Description
STARTER, MOTOR, 10 TO 16A; Supply Voltage Min:220VAC; Supply Voltage Max:690VAC; No. of Phases:Three; Power Rating:1.8W; Current Rating:16A; SVHC:No SVHC (16-Dec-2013); External Depth:86mm; External Length / Height:80mm; External RoHS Compliant: Yes
Datasheet
Description
STARTER, MOTOR, 10 TO 16A; Supply Voltage Min:220VAC; Supply Voltage Max:690VAC; No. of Phases:Three; Power Rating:1.8W; Current Rating:16A; SVHC:No SVHC (16-Dec-2013); External Depth:86mm; External Length / Height:80mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Starter, Motor, 10 To 16A; Supply Voltage Min Imo Precision Controls - 97K6143 - Newark, An Avnet Company
Chicago, IL, United States
Starter, Motor, 10 To 16A; Supply Voltage Min Imo Precision Controls
97K6143
Starter, Motor, 10 To 16A; Supply Voltage Min Imo Precision Controls 97K6143
STARTER, MOTOR, 10 TO 16A; Supply Voltage Min:220VAC; Supply Voltage Max:690VAC; No. of Phases:Three; Power Rating:1.8W; Current Rating:16A; SVHC:No SVHC (16-Dec-2013); External Depth:86mm; External Length / Height:80mm; External RoHS Compliant: Yes

STARTER, MOTOR, 10 TO 16A; Supply Voltage Min:220VAC; Supply Voltage Max:690VAC; No. of Phases:Three; Power Rating:1.8W; Current Rating:16A; SVHC:No SVHC (16-Dec-2013); External Depth:86mm; External Length / Height:80mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 97K6143
Product Name Starter, Motor, 10 To 16A; Supply Voltage Min Imo Precision Controls
Continuous Current 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 20782970 - Radwell International
Specs
Device Technology Solid State
View Details
Motor Starters - 206080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 2.95 HP
Three Phase Power 2.95 HP
DC Horsepower 2.95 HP
View Details