IMO Precision Controls Limited Microswitch Roller Lever Co Contact; Microswitch Type Imo Precision Controls MSSTC11DA40

Description
MICROSWITCH ROLLER LEVER CO CONTACT; Microswitch Type:-; Microswitch Actuator:Lever; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:Screw; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:MS Series; Contact RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH ROLLER LEVER CO CONTACT; Microswitch Type:-; Microswitch Actuator:Lever; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:Screw; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:MS Series; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch Roller Lever Co Contact; Microswitch Type Imo Precision Controls - 34AC1925 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch Roller Lever Co Contact; Microswitch Type Imo Precision Controls
34AC1925
Microswitch Roller Lever Co Contact; Microswitch Type Imo Precision Controls 34AC1925
MICROSWITCH ROLLER LEVER CO CONTACT; Microswitch Type:-; Microswitch Actuator:Lever; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:Screw; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:MS Series; Contact RoHS Compliant: Yes

MICROSWITCH ROLLER LEVER CO CONTACT; Microswitch Type:-; Microswitch Actuator:Lever; Contact Configuration:SPST-NO, SPST-NC; Switch Terminals:Screw; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:MS Series; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 34AC1925
Product Name Microswitch Roller Lever Co Contact; Microswitch Type Imo Precision Controls
Actuator Style Lever Style; Roller Style
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 241246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long Roller Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
Subminiature Basic Switch with Reduced Dead Break - B2D - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
Micro Switches - 2326073 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Leaf Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details