IMO Precision Controls Limited Microswitch Lever Co Contact; Microswitch Type Imo Precision Controls MSSTC11DA35

Description
MICROSWITCH LEVER CO CONTACT; Microswitch Type:-; Microswitch Actuator:Lever; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:Screw; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:MS Series; Contact Voltage RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH LEVER CO CONTACT; Microswitch Type:-; Microswitch Actuator:Lever; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:Screw; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:MS Series; Contact Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch Lever Co Contact; Microswitch Type Imo Precision Controls - 34AC1924 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch Lever Co Contact; Microswitch Type Imo Precision Controls
34AC1924
Microswitch Lever Co Contact; Microswitch Type Imo Precision Controls 34AC1924
MICROSWITCH LEVER CO CONTACT; Microswitch Type:-; Microswitch Actuator:Lever; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:Screw; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:MS Series; Contact Voltage RoHS Compliant: Yes

MICROSWITCH LEVER CO CONTACT; Microswitch Type:-; Microswitch Actuator:Lever; Contact Configuration:SPST-NO, SPST-NC; Switch Terminals:Screw; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:MS Series; Contact Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 34AC1924
Product Name Microswitch Lever Co Contact; Microswitch Type Imo Precision Controls
Actuator Style Lever Style
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2398415 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details
2 suppliers
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER063MP - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details