IMO Precision Controls Limited Microswitch Plunger Co Contact; Microswitch Type Imo Precision Controls MSSTC11DA10

Description
MICROSWITCH PLUNGER CO CONTACT; Microswitch Type:-; Microswitch Actuator:Plunger; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:Screw; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:MS Series; Contact RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH PLUNGER CO CONTACT; Microswitch Type:-; Microswitch Actuator:Plunger; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:Screw; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:MS Series; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch Plunger Co Contact; Microswitch Type Imo Precision Controls - 34AC1923 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch Plunger Co Contact; Microswitch Type Imo Precision Controls
34AC1923
Microswitch Plunger Co Contact; Microswitch Type Imo Precision Controls 34AC1923
MICROSWITCH PLUNGER CO CONTACT; Microswitch Type:-; Microswitch Actuator:Plunger; Contact Configuration:SPST-N O, SPST-NC; Switch Terminals:Screw; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:MS Series; Contact RoHS Compliant: Yes

MICROSWITCH PLUNGER CO CONTACT; Microswitch Type:-; Microswitch Actuator:Plunger; Contact Configuration:SPST-NO, SPST-NC; Switch Terminals:Screw; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:MS Series; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 34AC1923
Product Name Microswitch Plunger Co Contact; Microswitch Type Imo Precision Controls
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 1-2435260-1 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BL002M - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Double Break, Miniature Basic Switches - B5-7 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details