IMO Precision Controls Limited Contactor, 1No, 24Vac, 12A, Din Rail; Load Current Inductive Imo Precision Controls MB12-S-1024

Description
CONTACTOR, 1NO, 24VAC, 12A, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3NO / 1NO; No. of Poles:4 Pole; Switching Power AC3:5.5kW; Switching Current AC1:20A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 1NO, 24VAC, 12A, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3NO / 1NO; No. of Poles:4 Pole; Switching Power AC3:5.5kW; Switching Current AC1:20A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 1No, 24Vac, 12A, Din Rail; Load Current Inductive Imo Precision Controls - 74R5372 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 1No, 24Vac, 12A, Din Rail; Load Current Inductive Imo Precision Controls
74R5372
Contactor, 1No, 24Vac, 12A, Din Rail; Load Current Inductive Imo Precision Controls 74R5372
CONTACTOR, 1NO, 24VAC, 12A, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3NO / 1NO; No. of Poles:4 Pole; Switching Power AC3:5.5kW; Switching Current AC1:20A RoHS Compliant: Yes

CONTACTOR, 1NO, 24VAC, 12A, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3NO / 1NO; No. of Poles:4 Pole; Switching Power AC3:5.5kW; Switching Current AC1:20A RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor, 3No / 1No, Din Rail, 690 Vac, 20 A, 24 V Rohs Compliant Imo Precision Controls - 97K4322 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3No / 1No, Din Rail, 690 Vac, 20 A, 24 V Rohs Compliant Imo Precision Controls
97K4322
Contactor, 3No / 1No, Din Rail, 690 Vac, 20 A, 24 V Rohs Compliant Imo Precision Controls 97K4322
Contactor, 3NO / 1NO, DIN Rail, 690 VAC, 20 A, 24 V RoHS Compliant: Yes

Contactor, 3NO / 1NO, DIN Rail, 690 VAC, 20 A, 24 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 74R5372 97K4322
Product Name Contactor, 1No, 24Vac, 12A, Din Rail; Load Current Inductive Imo Precision Controls Contactor, 3No / 1No, Din Rail, 690 Vac, 20 A, 24 V Rohs Compliant Imo Precision Controls
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX12HA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
C295 - Double-pole AC and DC contactors up to 1,600 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 2
Current 120 amps
View Details
Type 6K.T1 - Thermal overload protection - 6KT100000609 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS
Poles 1
View Details