IMO Precision Controls Limited Switch Isolator, 3 Pole, 40A, 415V; No. Of Poles Imo Precision Controls LB69-3040

Description
SWITCH ISOLATOR, 3 POLE, 40A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:40A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Floor Mount RoHS Compliant: Yes
Datasheet
Description
SWITCH ISOLATOR, 3 POLE, 40A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:40A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Floor Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Isolator, 3 Pole, 40A, 415V; No. Of Poles Imo Precision Controls - 74R5513 - Newark, An Avnet Company
Chicago, IL, United States
Switch Isolator, 3 Pole, 40A, 415V; No. Of Poles Imo Precision Controls
74R5513
Switch Isolator, 3 Pole, 40A, 415V; No. Of Poles Imo Precision Controls 74R5513
SWITCH ISOLATOR, 3 POLE, 40A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:40A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Floor Mount RoHS Compliant: Yes

SWITCH ISOLATOR, 3 POLE, 40A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:40A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Floor Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74R5513
Product Name Switch Isolator, 3 Pole, 40A, 415V; No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-789-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mini Alligator Clip to 0.080″ Pin Socket, Adapter - 8015 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Current Rating 5.0 amps
View Details