IMO Precision Controls Limited Converter, Isolating Signal; Signal Conditioner Input Imo Precision Controls ISOCON-3

Description
CONVERTER, ISOLATING SIGNAL; Signal Conditioner Input:Current, RTD, Thermocouple, Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:-; Accuracy %:-; Output Accuracy:± 0.5%; Supply Voltage:264VAC; No. of RoHS Compliant: Yes
Datasheet
Description
CONVERTER, ISOLATING SIGNAL; Signal Conditioner Input:Current, RTD, Thermocouple, Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:-; Accuracy %:-; Output Accuracy:± 0.5%; Supply Voltage:264VAC; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter, Isolating Signal; Signal Conditioner Input Imo Precision Controls - 24M2975 - Newark, An Avnet Company
Chicago, IL, United States
Converter, Isolating Signal; Signal Conditioner Input Imo Precision Controls
24M2975
Converter, Isolating Signal; Signal Conditioner Input Imo Precision Controls 24M2975
CONVERTER, ISOLATING SIGNAL; Signal Conditioner Input:Current, RTD, Thermocouple, Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:-; Accuracy %:-; Output Accuracy:± 0.5%; Supply Voltage:264VAC; No. of RoHS Compliant: Yes

CONVERTER, ISOLATING SIGNAL; Signal Conditioner Input:Current, RTD, Thermocouple, Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:-; Accuracy %:-; Output Accuracy:± 0.5%; Supply Voltage:264VAC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 24M2975
Product Name Converter, Isolating Signal; Signal Conditioner Input Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA
View Details
SCD1 Series Signal Conditioners - SCD1/G15 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Voltage signal conditioner - 857-819 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers