The HYE series is a miniature intermediate power relay with 2 to 4 pole configurations, rated for 10A switching at 250VAC/30VDC and 5A for 4-pole variants. It features a 2kV dielectric strength between coil and contacts, operates with a 24VAC coil consuming 1.2VA, and has a combined operate and release time of 25ms max. The relay is plug-in mountable with an 8-pin PCB layout, measures 28.0 x 21.3 x 35.2mm, weighs approximately 37g, and is RoHS compliant. It supports ambient temperatures from -40°C to +70°C and has a mechanical life of 1×10⁷ operations. The series is dust protected and performs with 1500VAC dielectric strength between contact sets.
POWER RELAY, 4PDT, 5A, 250VAC, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:HYE Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 27AC6560 |
| Product Name | Power Relay, 4Pdt, 5A, 250Vac, Socket; Contact Configuration Imo Precision Controls |
| Features | Latching |